Zilog Microcontrollers Z86C9116VSG

Description
Z8 Z8® Microcontroller IC 8-Bit 16MHz ROMless
Request a Quote Datasheet
Description
Z8 Z8® Microcontroller IC 8-Bit 16MHz ROMless
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - Z86C9116VSG-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
Z86C9116VSG-ND
Microcontrollers Z86C9116VSG-ND
Z8 Z8® Microcontroller IC 8-Bit 16MHz ROMless

Z8 Z8® Microcontroller IC 8-Bit 16MHz ROMless

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - Z86C9116VSG - 904209-Z86C9116VSG - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Z86C9116VSG
904209-Z86C9116VSG
Embedded - Embedded - Microcontrollers - Z86C9116VSG 904209-Z86C9116VSG
Manufacturer: Zilog Win Source Part Number: 904209-Z86C9116VSG Series: Z8® Operating Temperature Range: 0°C ~ 70°C (TA) Features: Z8 series Microcontroller IC 8-Bit 16MHz - ROMless Core Processor: Z8 Speed: 16MHz Package: Tube Package: 44-LCC (J-Lead) Mounting: Surface Mount Core Size: 8-Bit Connectivity: UART/USART Number of I/O: 24 Program Memory Type: ROMless Oscillator Type: Internal Supply Voltage: 4.5V ~ 5.5V Family Name: Z86C9116 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Zilog
Win Source Part Number: 904209-Z86C9116VSG
Series: Z8®
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: Z8 series Microcontroller IC 8-Bit 16MHz - ROMless
Core Processor: Z8
Speed: 16MHz
Package: Tube
Package: 44-LCC (J-Lead)
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: UART/USART
Number of I/O: 24
Program Memory Type: ROMless
Oscillator Type: Internal
Supply Voltage: 4.5V ~ 5.5V
Family Name: Z86C9116
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - Z86C9116VSG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
Z86C9116VSG
Integrated Circuits (ICs) - Embedded - Microcontrollers Z86C9116VSG
IC MCU 8BIT ROMLESS 44PLCC

IC MCU 8BIT ROMLESS 44PLCC

Supplier's Site
Microcontrollers - Z86C9116VSG - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
Z86C9116VSG
Microcontrollers Z86C9116VSG
IC MCU 8BIT ROMLESS 44PLCC

IC MCU 8BIT ROMLESS 44PLCC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
Z86C9116VSG
8-bit Microcontrollers - MCU Z86C9116VSG
8-bit Microcontrollers - MCU 16MHz ROMLESS

8-bit Microcontrollers - MCU 16MHz ROMLESS

Buy Now Datasheet
Microcontrollers - Z86C9116VSG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
Z86C9116VSG
Microcontrollers Z86C9116VSG
Z8 Z8® Microcontroller IC 8-Bit 16MHz ROMless

Z8 Z8® Microcontroller IC 8-Bit 16MHz ROMless

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number Z86C9116VSG-ND 904209-Z86C9116VSG Z86C9116VSG Z86C9116VSG Z86C9116VSG Z86C9116VSG
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - Z86C9116VSG Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
RAM 0.2360 KB 236 KB 0.2360 KB 0.2360 KB
ROM Type ROMLess ROMLess; ROMless ROMLess; ROMless ROMLess; ROMless
Supply Voltage 4.5 to 5.5 volts 4.5 to 5.5 volts 5.5 volts 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CR16MCS9VJE9 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Active
Clock Speed 16 MHz
View Details
2 suppliers
Microcontrollers - 2157976P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 384 KB
Package Type Other; TQFN
View Details
8-bit 8BIT 62KB Embedded Microcontroller MCU - 685-ADUC836BCP - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
Package Type Other; 56-VFQFN Exposed Pad, CSP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers