Zilog Embedded - Embedded - Microcontrollers - Z86C3312PSCR2130 Z86C3312PSCR2130

Description
Manufacturer: Zilog Win Source Part Number: 132024-Z86C3312PSCR2 130 Packaging: Tube/Rail Core Processor: Z8 Number of I/O: 24 Program Memory Size: 4KB (4K x 8) Program Memory Type: ROM Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 28-DIP Speed(Frequency): 12MHz Supply Voltage - Operating: 3 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 237 x 8 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Zilog Win Source Part Number: 132024-Z86C3312PSCR2 130 Packaging: Tube/Rail Core Processor: Z8 Number of I/O: 24 Program Memory Size: 4KB (4K x 8) Program Memory Type: ROM Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 28-DIP Speed(Frequency): 12MHz Supply Voltage - Operating: 3 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 237 x 8 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - Z86C3312PSCR2130 - 132024-Z86C3312PSCR2130 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Z86C3312PSCR2130
132024-Z86C3312PSCR2130
Embedded - Embedded - Microcontrollers - Z86C3312PSCR2130 132024-Z86C3312PSCR2130
Manufacturer: Zilog Win Source Part Number: 132024-Z86C3312PSCR2 130 Packaging: Tube/Rail Core Processor: Z8 Number of I/O: 24 Program Memory Size: 4KB (4K x 8) Program Memory Type: ROM Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 28-DIP Speed(Frequency): 12MHz Supply Voltage - Operating: 3 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 237 x 8 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Zilog
Win Source Part Number: 132024-Z86C3312PSCR2130
Packaging: Tube/Rail
Core Processor: Z8
Number of I/O: 24
Program Memory Size: 4KB (4K x 8)
Program Memory Type: ROM
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 28-DIP
Speed(Frequency): 12MHz
Supply Voltage - Operating: 3 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 237 x 8
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
Microcontrollers - Z86C3312PSCR2130 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
Z86C3312PSCR2130
Microcontrollers Z86C3312PSCR2130
Z8 Z8® Microcontroller IC 8-Bit 12MHz 4KB (4K x 8) ROM 28-DIP

Z8 Z8® Microcontroller IC 8-Bit 12MHz 4KB (4K x 8) ROM 28-DIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 132024-Z86C3312PSCR2130 Z86C3312PSCR2130
Product Name Embedded - Embedded - Microcontrollers - Z86C3312PSCR2130 Microcontrollers
Data Bus 8 Bit 8 Bit; 8-Bit
Life Cycle Stage Obsolete(EOL) Removed; Obsolete
Clock Speed 12 MHz 12 MHz
RAM 4 KB 0.2370 KB
ROM Type ROM; ROM
Unlock Full Specs
to access all available technical data

Similar Products

16-bit 16BIT Embedded Microcontroller MCU - 685-C167CRLMHAFXUMA2 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
RAM 4 KB
Supply Voltage 4.5 to 5.5 volts
View Details
5 suppliers
Microcontrollers - 7089864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 16 Bit; 32 Bit; 16 bit, 32bit
RAM 4 KB
ROM 32 KB
View Details