Zilog Embedded - Embedded - Microcontrollers - Z86E3016PSG Z86E3016PSG

Description
Manufacturer: Zilog Win Source Part Number: 904216-Z86E3016PSG Series: Z8® Operating Temperature Range: 0°C ~ 70°C (TA) Features: Z8 series Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) OTP Core Processor: Z8 Speed: 16MHz Package: Tube Package: 28-DIP (0.600", 15.24mm) Mounting: Through Hole Core Size: 8-Bit Peripherals: POR, WDT Number of I/O: 24 Program Memory Size: 4KB (4K x 8) Program Memory Type: OTP Oscillator Type: Internal Supply Voltage: 3.5V ~ 5.5V Family Name: Z86E3016 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 15 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: Z86E3016PSG-ND, 269-3965
Request a Quote Datasheet
Description
Manufacturer: Zilog Win Source Part Number: 904216-Z86E3016PSG Series: Z8® Operating Temperature Range: 0°C ~ 70°C (TA) Features: Z8 series Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) OTP Core Processor: Z8 Speed: 16MHz Package: Tube Package: 28-DIP (0.600", 15.24mm) Mounting: Through Hole Core Size: 8-Bit Peripherals: POR, WDT Number of I/O: 24 Program Memory Size: 4KB (4K x 8) Program Memory Type: OTP Oscillator Type: Internal Supply Voltage: 3.5V ~ 5.5V Family Name: Z86E3016 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 15 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: Z86E3016PSG-ND, 269-3965
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - Z86E3016PSG - 904216-Z86E3016PSG - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Z86E3016PSG
904216-Z86E3016PSG
Embedded - Embedded - Microcontrollers - Z86E3016PSG 904216-Z86E3016PSG
Manufacturer: Zilog Win Source Part Number: 904216-Z86E3016PSG Series: Z8® Operating Temperature Range: 0°C ~ 70°C (TA) Features: Z8 series Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) OTP Core Processor: Z8 Speed: 16MHz Package: Tube Package: 28-DIP (0.600", 15.24mm) Mounting: Through Hole Core Size: 8-Bit Peripherals: POR, WDT Number of I/O: 24 Program Memory Size: 4KB (4K x 8) Program Memory Type: OTP Oscillator Type: Internal Supply Voltage: 3.5V ~ 5.5V Family Name: Z86E3016 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 15 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: Z86E3016PSG-ND, 269-3965

Manufacturer: Zilog
Win Source Part Number: 904216-Z86E3016PSG
Series: Z8®
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: Z8 series Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) OTP
Core Processor: Z8
Speed: 16MHz
Package: Tube
Package: 28-DIP (0.600", 15.24mm)
Mounting: Through Hole
Core Size: 8-Bit
Peripherals: POR, WDT
Number of I/O: 24
Program Memory Size: 4KB (4K x 8)
Program Memory Type: OTP
Oscillator Type: Internal
Supply Voltage: 3.5V ~ 5.5V
Family Name: Z86E3016
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 15
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 24 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: Z86E3016PSG-ND, 269-3965

Buy Now Datasheet
Microcontrollers - 269-3965-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
269-3965-ND
Microcontrollers 269-3965-ND
Z8 Z8® Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) OTP

Z8 Z8® Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) OTP

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
Z86E3016PSG
8-bit Microcontrollers - MCU Z86E3016PSG
8-bit Microcontrollers - MCU Z8 4K OTP 16MHZ

8-bit Microcontrollers - MCU Z8 4K OTP 16MHZ

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - Z86E3016PSG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
Z86E3016PSG
Integrated Circuits (ICs) - Embedded - Microcontrollers Z86E3016PSG
IC MCU 8BIT 4KB OTP 28DIP

IC MCU 8BIT 4KB OTP 28DIP

Supplier's Site
Microcontrollers - Z86E3016PSG - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
Z86E3016PSG
Microcontrollers Z86E3016PSG
IC MCU 8BIT 4KB OTP 28DIP

IC MCU 8BIT 4KB OTP 28DIP

Supplier's Site Datasheet
Microcontrollers - Z86E3016PSG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
Z86E3016PSG
Microcontrollers Z86E3016PSG
Z8 Z8® Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) OTP

Z8 Z8® Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) OTP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 904216-Z86E3016PSG 269-3965-ND Z86E3016PSG Z86E3016PSG Z86E3016PSG Z86E3016PSG
Product Name Embedded - Embedded - Microcontrollers - Z86E3016PSG Microcontrollers 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
RAM 4 KB 0.2370 KB 237 KB 0.2370 KB 0.2370 KB
ROM Type OTP; OTP OTP OTP; OTP OTP; OTP
Supply Voltage 3.5 to 5.5 volts 3.5 to 5.5 volts 5.5 volts 3.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 2211611 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details
Microcontrollers - CG7380AM - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details