Zilog Microcontrollers Z8F042ASB020EG

Description
eZ8 Encore!® XP® Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH
Request a Quote Datasheet
Description
eZ8 Encore!® XP® Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 269-4166-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
269-4166-ND
Microcontrollers 269-4166-ND
eZ8 Encore!® XP® Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH

eZ8 Encore!® XP® Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH

Buy Now Datasheet
8-bit 4KB 3.3V SOIC Embedded Microcontroller MCU - 685-Z8F042ASB020EG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 4KB 3.3V SOIC Embedded Microcontroller MCU
685-Z8F042ASB020EG
8-bit 4KB 3.3V SOIC Embedded Microcontroller MCU 685-Z8F042ASB020EG
MCU 8-bit eZ8 CISC 4KB Flash 3.3V 8-Pin SOIC Product overview: Z8F042ASB020EG from IXYS / Littelfuse is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 4KB, 3.3V, SOIC. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 4KB, 3.3V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-Z8F042ASB020EG can be used for catalog matching and distributor lookup.

MCU 8-bit eZ8 CISC 4KB Flash 3.3V 8-Pin SOIC Product overview: Z8F042ASB020EG from IXYS / Littelfuse is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 4KB, 3.3V, SOIC. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 4KB, 3.3V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-Z8F042ASB020EG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - Z8F042ASB020EG - 214682-Z8F042ASB020EG - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Z8F042ASB020EG
214682-Z8F042ASB020EG
Embedded - Embedded - Microcontrollers - Z8F042ASB020EG 214682-Z8F042ASB020EG
Manufacturer: Zilog Win Source Part Number: 214682-Z8F042ASB020E G Packaging: Tube/Rail Core Processor: eZ8 Number of I/O: 6 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH EEPROM Size: 128 x 8 Data Converters: A/D 4x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Dimension: 8-SOIC (0.154", 3.90mm Width) Speed(Frequency): 20MHz Supply Voltage - Operating: 2.7 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 1K x 8 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 96

Manufacturer: Zilog
Win Source Part Number: 214682-Z8F042ASB020EG
Packaging: Tube/Rail
Core Processor: eZ8
Number of I/O: 6
Program Memory Size: 4KB (4K x 8)
Program Memory Type: FLASH
EEPROM Size: 128 x 8
Data Converters: A/D 4x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Dimension: 8-SOIC (0.154", 3.90mm Width)
Speed(Frequency): 20MHz
Supply Voltage - Operating: 2.7 V to 3.6 V
Part Core Size: 8-Bit
Data RAM Size: 1K x 8
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 96

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
Z8F042ASB020EG
8-bit Microcontrollers - MCU Z8F042ASB020EG
8-bit Microcontrollers - MCU 4K Flash 1K RAM 128B EEPROM XTEMP

8-bit Microcontrollers - MCU 4K Flash 1K RAM 128B EEPROM XTEMP

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - Z8F042ASB020EG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
Z8F042ASB020EG
Integrated Circuits (ICs) - Embedded - Microcontrollers Z8F042ASB020EG
IC MCU 8BIT 4KB FLASH 8SOIC

IC MCU 8BIT 4KB FLASH 8SOIC

Supplier's Site
Microcontrollers - Z8F042ASB020EG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
Z8F042ASB020EG
Microcontrollers Z8F042ASB020EG
eZ8 Encore!® XP® Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH

eZ8 Encore!® XP® Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 269-4166-ND 685-Z8F042ASB020EG 214682-Z8F042ASB020EG Z8F042ASB020EG Z8F042ASB020EG Z8F042ASB020EG
Product Name Microcontrollers 8-bit 4KB 3.3V SOIC Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - Z8F042ASB020EG 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
Bits Other; A/D 4x10b
RAM 1 KB 1 KB 4 KB 1 KB 1 KB
ROM 4 KB 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC841BCP62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - DS5510AJ/883 - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
Microcontrollers - CG7675AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Security & Authentication Chips - 2167772 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details