Zilog Microcontrollers Z86C9012PSC

Description
Z8 Z8® Microcontroller IC 8-Bit 12MHz ROMless
Request a Quote Datasheet
Description
Z8 Z8® Microcontroller IC 8-Bit 12MHz ROMless
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - Z86C9012PSC-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
Z86C9012PSC-ND
Microcontrollers Z86C9012PSC-ND
Z8 Z8® Microcontroller IC 8-Bit 12MHz ROMless

Z8 Z8® Microcontroller IC 8-Bit 12MHz ROMless

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - Z86C9012PSC - 904208-Z86C9012PSC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Z86C9012PSC
904208-Z86C9012PSC
Embedded - Embedded - Microcontrollers - Z86C9012PSC 904208-Z86C9012PSC
Manufacturer: Zilog Win Source Part Number: 904208-Z86C9012PSC Series: Z8® Operating Temperature Range: 0°C ~ 70°C (TA) Features: Z8 series Microcontroller IC 8-Bit 12MHz - ROMless Core Processor: Z8 Speed: 12MHz Package: 40-DIP (0.620", 15.75mm) Package: Tube Mounting: Through Hole Core Size: 8-Bit Connectivity: EBI/EMI Peripherals: POR, WDT Number of I/O: 32 Program Memory Type: ROMless Oscillator Type: Internal Supply Voltage: 4.75V ~ 5.25V Part Status: Obsolete Family Name: Z86C90 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Zilog
Win Source Part Number: 904208-Z86C9012PSC
Series: Z8®
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: Z8 series Microcontroller IC 8-Bit 12MHz - ROMless
Core Processor: Z8
Speed: 12MHz
Package: 40-DIP (0.620", 15.75mm)
Package: Tube
Mounting: Through Hole
Core Size: 8-Bit
Connectivity: EBI/EMI
Peripherals: POR, WDT
Number of I/O: 32
Program Memory Type: ROMless
Oscillator Type: Internal
Supply Voltage: 4.75V ~ 5.25V
Part Status: Obsolete
Family Name: Z86C90
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 10
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Microcontrollers - Z86C9012PSC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
Z86C9012PSC
Microcontrollers Z86C9012PSC
Z8 Z8® Microcontroller IC 8-Bit 12MHz ROMless

Z8 Z8® Microcontroller IC 8-Bit 12MHz ROMless

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - Z86C9012PSC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
Z86C9012PSC
Integrated Circuits (ICs) - Embedded - Microcontrollers Z86C9012PSC
IC MCU 8BIT ROMLESS 40DIP

IC MCU 8BIT ROMLESS 40DIP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number Z86C9012PSC-ND 904208-Z86C9012PSC Z86C9012PSC Z86C9012PSC
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - Z86C9012PSC Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 12 MHz 12 MHz 12 MHz 12 MHz
RAM 0.2360 KB 0.2360 KB 236 KB
ROM Type ROMLess ROMLess; ROMless ROMLess; ROMless
Supply Voltage 4.75 to 5.25 volts 4.75 to 5.25 volts 5.25 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1201RHBR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - CG7999AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 32 Bit; 32-Bit Single-Core
Life Cycle Stage Active
Clock Speed 48 MHz
View Details
Microcontrollers - 1814784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details