Manufacturer: Zilog
Win Source Part Number: 132455-Z8F042ASJ020E
Packaging: Tube/Rail
Core Processor: eZ8
Number of I/O: 23
Program Memory Size: 4KB (4K x 8)
Program Memory Type: FLASH
EEPROM Size: 128 x 8
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 28-SOIC
Speed(Frequency): 20MHz
Supply Voltage - Operating: 2.7 V to 3.6 V
Part Core Size: 8-Bit
Data RAM Size: 1K x 8
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 27
eZ8 Encore!® XP® Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH 28-SOIC
8-bit Microcontrollers - MCU 4K FLASH 1K RAM
eZ8 Encore!® XP® Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH 28-SOIC
IC MCU 8BIT 4KB FLASH 28SOIC
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 132455-Z8F042ASJ020EG2156 | 268-4868-ND | Z8F042ASJ020EG2156 | Z8F042ASJ020EG2156 | Z8F042ASJ020EG2156 |
| Product Name | Embedded - Embedded - Microcontrollers - Z8F042ASJ020EG2156 | Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | |
| Life Cycle Stage | Active | Active | Active | ||
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | |
| RAM | 4 KB | 1 KB | 1 KB | 1 KB | |
| ROM | 128 KB | 4 KB |