Zilog Microcontrollers Z86E3312PSC

Description
Z8 Z8® Microcontroller IC 8-Bit 12MHz 4KB (4K x 8) OTP
Request a Quote Datasheet
Description
Z8 Z8® Microcontroller IC 8-Bit 12MHz 4KB (4K x 8) OTP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 269-1036-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
269-1036-ND
Microcontrollers 269-1036-ND
Z8 Z8® Microcontroller IC 8-Bit 12MHz 4KB (4K x 8) OTP

Z8 Z8® Microcontroller IC 8-Bit 12MHz 4KB (4K x 8) OTP

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - Z86E3312PSC - 939949-Z86E3312PSC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Z86E3312PSC
939949-Z86E3312PSC
Embedded - Embedded - Microcontrollers - Z86E3312PSC 939949-Z86E3312PSC
Manufacturer: Zilog Win Source Part Number: 939949-Z86E3312PSC Series: Z8® Operating Temperature Range: 0°C ~ 70°C (TA) Features: Z8 series Microcontroller IC 8-Bit 12MHz 4KB (4K x 8) OTP Core Processor: Z8 Speed: 12MHz Package: 28-DIP (0.600", 15.24mm) Package: Tube Mounting: Through Hole Core Size: 8-Bit Connectivity: EBI/EMI Peripherals: POR, WDT Number of I/O: 24 Program Memory Size: 4KB (4K x 8) Program Memory Type: OTP Oscillator Type: Internal Supply Voltage: 3.5V ~ 5.5V Part Status: Obsolete Family Name: Z86E33 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 15 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Zilog
Win Source Part Number: 939949-Z86E3312PSC
Series: Z8®
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: Z8 series Microcontroller IC 8-Bit 12MHz 4KB (4K x 8) OTP
Core Processor: Z8
Speed: 12MHz
Package: 28-DIP (0.600", 15.24mm)
Package: Tube
Mounting: Through Hole
Core Size: 8-Bit
Connectivity: EBI/EMI
Peripherals: POR, WDT
Number of I/O: 24
Program Memory Size: 4KB (4K x 8)
Program Memory Type: OTP
Oscillator Type: Internal
Supply Voltage: 3.5V ~ 5.5V
Part Status: Obsolete
Family Name: Z86E33
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 15
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - Z86E3312PSC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
Z86E3312PSC
Integrated Circuits (ICs) - Embedded - Microcontrollers Z86E3312PSC
IC MCU 8BIT 4KB OTP 28DIP

IC MCU 8BIT 4KB OTP 28DIP

Supplier's Site
Microcontrollers - Z86E3312PSC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
Z86E3312PSC
Microcontrollers Z86E3312PSC
Z8 Z8® Microcontroller IC 8-Bit 12MHz 4KB (4K x 8) OTP

Z8 Z8® Microcontroller IC 8-Bit 12MHz 4KB (4K x 8) OTP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 269-1036-ND 939949-Z86E3312PSC Z86E3312PSC Z86E3312PSC
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - Z86E3312PSC Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 12 MHz 12 MHz 12 MHz 12 MHz
RAM 0.2370 KB 4 KB 237 KB 0.2370 KB
ROM 4 KB
ROM Type OTP OTP; OTP OTP; OTP
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - ADUC843BCPZ8-5 - 911045-ADUC843BCPZ8-5 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 16.78 MHz
RAM 8 KB
View Details
2 suppliers
Microcontrollers - 7089864P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 32 KB
Package Type QFP; Other; LQFP
View Details
1GHz 32KB 928MHz VQFN Embedded Microcontroller MCU - 879-CC1110F32RHHR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 4 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USART, USB, I2S, UART
View Details
2 suppliers
Embedded - Microcontrollers - C164CI8RMCAKXUMA5 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
3 suppliers