Z8 Z8® Microcontroller IC 8-Bit 20MHz ROMless
Manufacturer: Zilog
Win Source Part Number: 800268-Z86C9320VSG
Series: Z8
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Core Processor: Z8
Speed: 20MHz
Package: 44-LCC (J-Lead)
Core Size: 8-Bit
Connectivity: EBI/EMI, UART/USART
Number of I/O: 24
Program Memory Type: ROMless
RAM Size: 236 x 8
Oscillator Type: Internal
Supply Voltage: 4.5 V ~ 5.5 V
Family Name: Z86C9320
Categories: Integrated Circuits (ICs)
Alternative Parts (Cross-Reference): AT80C51RD2-SLSIM; EE80C51RA1; N80C51RA-1; BE80C31BH1SF88;
Introduction Date: August 17, 1999
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 25
IC MCU 8BIT ROMLESS 44PLCC
8-bit Microcontrollers - MCU 20MHz ROMLESS C93
Z8 Z8® Microcontroller IC 8-Bit 20MHz ROMless
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | Z86C9320VSG-ND | 800268-Z86C9320VSG | Z86C9320VSG | Z86C9320VSG | Z86C9320VSG |
| Product Name | Microcontrollers | Embedded - Embedded - Microcontrollers - Z86C9320VSG | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | |
| RAM | 0.2360 KB | 0.2360 KB | 236 KB | 0.2360 KB | |
| ROM Type | ROMLess | ROMLess; ROMless | ROMLess; ROMless | ||
| Supply Voltage | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 5.5 volts |