Zilog Microcontrollers Z86C9320VSC

Description
Z8 Z8® Microcontroller IC 8-Bit 20MHz ROMless
Request a Quote Datasheet
Description
Z8 Z8® Microcontroller IC 8-Bit 20MHz ROMless
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - Z86C9320VSC-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
Z86C9320VSC-ND
Microcontrollers Z86C9320VSC-ND
Z8 Z8® Microcontroller IC 8-Bit 20MHz ROMless

Z8 Z8® Microcontroller IC 8-Bit 20MHz ROMless

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - Z86C9320VSC - 800267-Z86C9320VSC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Z86C9320VSC
800267-Z86C9320VSC
Embedded - Embedded - Microcontrollers - Z86C9320VSC 800267-Z86C9320VSC
Manufacturer: Zilog Win Source Part Number: 800267-Z86C9320VSC Series: Z8 Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: Z8 Speed: 20MHz Package: 44-LCC (J-Lead) Core Size: 8-Bit Connectivity: EBI/EMI, UART/USART Number of I/O: 24 Program Memory Type: ROMless RAM Size: 236 x 8 Oscillator Type: Internal Supply Voltage: 4.5 V ~ 5.5 V Part Status: Obsolete(EOL) Family Name: Z86C91 Categories: Integrated Circuits (ICs) Alternative Parts (Cross-Reference): SST89V554-25-I-PI; SST89V554-25-C-PI ; SAB-C501G-LP; Introduction Date: May 10, 1999 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 25

Manufacturer: Zilog
Win Source Part Number: 800267-Z86C9320VSC
Series: Z8
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Core Processor: Z8
Speed: 20MHz
Package: 44-LCC (J-Lead)
Core Size: 8-Bit
Connectivity: EBI/EMI, UART/USART
Number of I/O: 24
Program Memory Type: ROMless
RAM Size: 236 x 8
Oscillator Type: Internal
Supply Voltage: 4.5 V ~ 5.5 V
Part Status: Obsolete(EOL)
Family Name: Z86C91
Categories: Integrated Circuits (ICs)
Alternative Parts (Cross-Reference): SST89V554-25-I-PI; SST89V554-25-C-PI ; SAB-C501G-LP;
Introduction Date: May 10, 1999
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 25

Buy Now Datasheet
Microcontrollers - Z86C9320VSC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
Z86C9320VSC
Microcontrollers Z86C9320VSC
Z8 Z8® Microcontroller IC 8-Bit 20MHz ROMless

Z8 Z8® Microcontroller IC 8-Bit 20MHz ROMless

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - Z86C9320VSC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
Z86C9320VSC
Integrated Circuits (ICs) - Embedded - Microcontrollers Z86C9320VSC
IC MCU 8BIT ROMLESS 44PLCC

IC MCU 8BIT ROMLESS 44PLCC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number Z86C9320VSC-ND 800267-Z86C9320VSC Z86C9320VSC Z86C9320VSC
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - Z86C9320VSC Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz
RAM 0.2360 KB 0.2360 KB 0.2360 KB 236 KB
ROM Type ROMLess ROMLess; ROMless ROMLess; ROMless
Supply Voltage 4.5 to 5.5 volts 4.5 to 5.5 volts 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1501EMT8 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
2.4GHz 32KB 8KB VQFN Embedded Microcontroller MCU - 879-CC2530F32RHAR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 8 KB
Supply Voltage 2 to 3.6 volts
Serial Interface SPI, UART, 2-Wire, USART
View Details
2 suppliers
Microcontrollers - 1769106P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details
Microcontrollers - C164CI8RMCAKXUMA9 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers