Zilog Embedded - Embedded - Microcontrollers - Z8F042APH020EG2156 Z8F042APH020EG2156

Description
Manufacturer: Zilog Win Source Part Number: 800296-Z8F042APH020E G2156 Series: Encore! XP Packaging: Tube Operating Temperature Range: -40°C ~ 105°C (TA) Core Processor: eZ8 Speed: 20MHz Package: 20-DIP (0.300", 7.62mm) Core Size: 8-Bit Connectivity: IrDA, UART/USART Peripherals: Brown-out Detect/Reset, LED, LVD, POR, PWM, Temp Sensor, WDT Number of I/O: 17 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH EEPROM Size: 128 x 8 RAM Size: 1K x 8 Data Converters: A/D 7x10b Oscillator Type: Internal Supply Voltage: 2.7 V ~ 3.6 V Family Name: Z8F042APH020 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-PDIP Alternative Parts (Cross-Reference): ST52T440I1B6; ST52T440I0B6; ST52T440I2B6; ST52E440I3M6; Country of Origin: Taiwan Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 18
Request a Quote Datasheet
Description
Manufacturer: Zilog Win Source Part Number: 800296-Z8F042APH020E G2156 Series: Encore! XP Packaging: Tube Operating Temperature Range: -40°C ~ 105°C (TA) Core Processor: eZ8 Speed: 20MHz Package: 20-DIP (0.300", 7.62mm) Core Size: 8-Bit Connectivity: IrDA, UART/USART Peripherals: Brown-out Detect/Reset, LED, LVD, POR, PWM, Temp Sensor, WDT Number of I/O: 17 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH EEPROM Size: 128 x 8 RAM Size: 1K x 8 Data Converters: A/D 7x10b Oscillator Type: Internal Supply Voltage: 2.7 V ~ 3.6 V Family Name: Z8F042APH020 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-PDIP Alternative Parts (Cross-Reference): ST52T440I1B6; ST52T440I0B6; ST52T440I2B6; ST52E440I3M6; Country of Origin: Taiwan Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 18
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - Z8F042APH020EG2156 - 800296-Z8F042APH020EG2156 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Z8F042APH020EG2156
800296-Z8F042APH020EG2156
Embedded - Embedded - Microcontrollers - Z8F042APH020EG2156 800296-Z8F042APH020EG2156
Manufacturer: Zilog Win Source Part Number: 800296-Z8F042APH020E G2156 Series: Encore! XP Packaging: Tube Operating Temperature Range: -40°C ~ 105°C (TA) Core Processor: eZ8 Speed: 20MHz Package: 20-DIP (0.300", 7.62mm) Core Size: 8-Bit Connectivity: IrDA, UART/USART Peripherals: Brown-out Detect/Reset, LED, LVD, POR, PWM, Temp Sensor, WDT Number of I/O: 17 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH EEPROM Size: 128 x 8 RAM Size: 1K x 8 Data Converters: A/D 7x10b Oscillator Type: Internal Supply Voltage: 2.7 V ~ 3.6 V Family Name: Z8F042APH020 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-PDIP Alternative Parts (Cross-Reference): ST52T440I1B6; ST52T440I0B6; ST52T440I2B6; ST52E440I3M6; Country of Origin: Taiwan Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 18

Manufacturer: Zilog
Win Source Part Number: 800296-Z8F042APH020EG2156
Series: Encore! XP
Packaging: Tube
Operating Temperature Range: -40°C ~ 105°C (TA)
Core Processor: eZ8
Speed: 20MHz
Package: 20-DIP (0.300", 7.62mm)
Core Size: 8-Bit
Connectivity: IrDA, UART/USART
Peripherals: Brown-out Detect/Reset, LED, LVD, POR, PWM, Temp Sensor, WDT
Number of I/O: 17
Program Memory Size: 4KB (4K x 8)
Program Memory Type: FLASH
EEPROM Size: 128 x 8
RAM Size: 1K x 8
Data Converters: A/D 7x10b
Oscillator Type: Internal
Supply Voltage: 2.7 V ~ 3.6 V
Family Name: Z8F042APH020
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-PDIP
Alternative Parts (Cross-Reference): ST52T440I1B6; ST52T440I0B6; ST52T440I2B6; ST52E440I3M6;
Country of Origin: Taiwan
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 18

Buy Now Datasheet
Microcontrollers - Z8F042APH020EG2156-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
Z8F042APH020EG2156-ND
Microcontrollers Z8F042APH020EG2156-ND
eZ8 Encore!® XP® Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH 20-PDIP

eZ8 Encore!® XP® Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH 20-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - Z8F042APH020EG2156 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
Z8F042APH020EG2156
Integrated Circuits (ICs) - Embedded - Microcontrollers Z8F042APH020EG2156
IC MCU 8BIT 4KB FLASH 20DIP

IC MCU 8BIT 4KB FLASH 20DIP

Supplier's Site
Microcontrollers - Z8F042APH020EG2156 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
Z8F042APH020EG2156
Microcontrollers Z8F042APH020EG2156
eZ8 Encore!® XP® Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH 20-PDIP

eZ8 Encore!® XP® Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH 20-PDIP

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
Z8F042APH020EG2156
8-bit Microcontrollers - MCU Z8F042APH020EG2156
8-bit Microcontrollers - MCU 4K FLASH 1K RAM 128B NVDS 7CH 10BIT ADC

8-bit Microcontrollers - MCU 4K FLASH 1K RAM 128B NVDS 7CH 10BIT ADC

Buy Now

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 800296-Z8F042APH020EG2156 Z8F042APH020EG2156-ND Z8F042APH020EG2156 Z8F042APH020EG2156 Z8F042APH020EG2156
Product Name Embedded - Embedded - Microcontrollers - Z8F042APH020EG2156 Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz
RAM 4 KB 1 KB 1 KB 1 KB
ROM 128 KB 4 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F128RHBT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - A2C32523900 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Microcontrollers - 1814977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details