Zilog Microcontrollers Z86E0812PEG

Description
Z8 Z8® Microcontroller IC 8-Bit 12MHz 2KB (2K x 8) OTP
Request a Quote Datasheet
Description
Z8 Z8® Microcontroller IC 8-Bit 12MHz 2KB (2K x 8) OTP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 269-3960-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
269-3960-ND
Microcontrollers 269-3960-ND
Z8 Z8® Microcontroller IC 8-Bit 12MHz 2KB (2K x 8) OTP

Z8 Z8® Microcontroller IC 8-Bit 12MHz 2KB (2K x 8) OTP

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - Z86E0812PEG - 939943-Z86E0812PEG - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Z86E0812PEG
939943-Z86E0812PEG
Embedded - Embedded - Microcontrollers - Z86E0812PEG 939943-Z86E0812PEG
Manufacturer: Zilog Win Source Part Number: 939943-Z86E0812PEG Series: Z8® Operating Temperature Range: -40°C ~ 105°C (TA) Features: Z8 series Microcontroller IC 8-Bit 12MHz 2KB (2K x 8) OTP Core Processor: Z8 Speed: 12MHz Package: Tube Package: 18-DIP (0.300", 7.62mm) Mounting: Through Hole Core Size: 8-Bit Peripherals: POR, WDT Number of I/O: 14 Program Memory Size: 2KB (2K x 8) Program Memory Type: OTP Oscillator Type: Internal Supply Voltage: 4.5V ~ 5.5V Family Name: Z86E0812 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 20 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 269-3960, Z86E0812PEG-ND

Manufacturer: Zilog
Win Source Part Number: 939943-Z86E0812PEG
Series: Z8®
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: Z8 series Microcontroller IC 8-Bit 12MHz 2KB (2K x 8) OTP
Core Processor: Z8
Speed: 12MHz
Package: Tube
Package: 18-DIP (0.300", 7.62mm)
Mounting: Through Hole
Core Size: 8-Bit
Peripherals: POR, WDT
Number of I/O: 14
Program Memory Size: 2KB (2K x 8)
Program Memory Type: OTP
Oscillator Type: Internal
Supply Voltage: 4.5V ~ 5.5V
Family Name: Z86E0812
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 20
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 269-3960, Z86E0812PEG-ND

Buy Now Datasheet
Microcontrollers - Z86E0812PEG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
Z86E0812PEG
Microcontrollers Z86E0812PEG
Z8 Z8® Microcontroller IC 8-Bit 12MHz 2KB (2K x 8) OTP

Z8 Z8® Microcontroller IC 8-Bit 12MHz 2KB (2K x 8) OTP

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
Z86E0812PEG
8-bit Microcontrollers - MCU Z86E0812PEG
8-bit Microcontrollers - MCU 2K OTP 12MHz XTEMP

8-bit Microcontrollers - MCU 2K OTP 12MHz XTEMP

Buy Now Datasheet
IC MCU 8BIT 2KB OTP 18DIP - 899-Z86E0812PEG - Utmel Electronic Limited
Hong Kong, China
IC MCU 8BIT 2KB OTP 18DIP
899-Z86E0812PEG
IC MCU 8BIT 2KB OTP 18DIP 899-Z86E0812PEG
IC MCU 8BIT 2KB OTP 18DIP

IC MCU 8BIT 2KB OTP 18DIP

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - Z86E0812PEG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
Z86E0812PEG
Integrated Circuits (ICs) - Embedded - Microcontrollers Z86E0812PEG
IC MCU 8BIT 2KB OTP 18DIP

IC MCU 8BIT 2KB OTP 18DIP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 269-3960-ND 939943-Z86E0812PEG Z86E0812PEG Z86E0812PEG 899-Z86E0812PEG Z86E0812PEG
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - Z86E0812PEG Microcontrollers 8-bit Microcontrollers - MCU IC MCU 8BIT 2KB OTP 18DIP Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit
Clock Speed 12 MHz 12 MHz 12 MHz 12 MHz
RAM 0.1250 KB 2 KB 0.1250 KB 0.1250 KB 125 KB
ROM 2 KB
ROM Type OTP OTP; OTP OTP OTP; OTP
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5143 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5143IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
2 suppliers
Embedded - Microcontrollers - C164CILMCAKNUMA2 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
3 suppliers
Embedded - Microcontrollers - ADUC7030BCPZ-8V - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details