Zilog Embedded - Embedded - Microcontrollers - Z8E00010SSC Z8E00010SSC

Description
Manufacturer: Zilog Win Source Part Number: 800283-Z8E00010SSC Series: Z8 Plus Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: Z8 Speed: 10MHz Package: 18-SOIC (0.295", 7.50mm Width) Core Size: 8-Bit Peripherals: WDT Number of I/O: 13 Program Memory Size: 512B (512 x 8) Program Memory Type: One Time Programmable(OTP) RAM Size: 32 x 8 Oscillator Type: Internal Supply Voltage: 3.5 V ~ 5.5 V Family Name: Z8E00 Categories: Integrated Circuits (ICs) Alternative Parts (Cross-Reference): Z8E00010PSC; Z8E00010PSG; Z8E00010SSG; Introduction Date: January 19, 1999 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 40
Request a Quote Datasheet
Description
Manufacturer: Zilog Win Source Part Number: 800283-Z8E00010SSC Series: Z8 Plus Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: Z8 Speed: 10MHz Package: 18-SOIC (0.295", 7.50mm Width) Core Size: 8-Bit Peripherals: WDT Number of I/O: 13 Program Memory Size: 512B (512 x 8) Program Memory Type: One Time Programmable(OTP) RAM Size: 32 x 8 Oscillator Type: Internal Supply Voltage: 3.5 V ~ 5.5 V Family Name: Z8E00 Categories: Integrated Circuits (ICs) Alternative Parts (Cross-Reference): Z8E00010PSC; Z8E00010PSG; Z8E00010SSG; Introduction Date: January 19, 1999 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 40
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - Z8E00010SSC - 800283-Z8E00010SSC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Z8E00010SSC
800283-Z8E00010SSC
Embedded - Embedded - Microcontrollers - Z8E00010SSC 800283-Z8E00010SSC
Manufacturer: Zilog Win Source Part Number: 800283-Z8E00010SSC Series: Z8 Plus Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: Z8 Speed: 10MHz Package: 18-SOIC (0.295", 7.50mm Width) Core Size: 8-Bit Peripherals: WDT Number of I/O: 13 Program Memory Size: 512B (512 x 8) Program Memory Type: One Time Programmable(OTP) RAM Size: 32 x 8 Oscillator Type: Internal Supply Voltage: 3.5 V ~ 5.5 V Family Name: Z8E00 Categories: Integrated Circuits (ICs) Alternative Parts (Cross-Reference): Z8E00010PSC; Z8E00010PSG; Z8E00010SSG; Introduction Date: January 19, 1999 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 40

Manufacturer: Zilog
Win Source Part Number: 800283-Z8E00010SSC
Series: Z8 Plus
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Core Processor: Z8
Speed: 10MHz
Package: 18-SOIC (0.295", 7.50mm Width)
Core Size: 8-Bit
Peripherals: WDT
Number of I/O: 13
Program Memory Size: 512B (512 x 8)
Program Memory Type: One Time Programmable(OTP)
RAM Size: 32 x 8
Oscillator Type: Internal
Supply Voltage: 3.5 V ~ 5.5 V
Family Name: Z8E00
Categories: Integrated Circuits (ICs)
Alternative Parts (Cross-Reference): Z8E00010PSC; Z8E00010PSG; Z8E00010SSG;
Introduction Date: January 19, 1999
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 40

Buy Now Datasheet
Microcontrollers - Z8E00010SSC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
Z8E00010SSC
Microcontrollers Z8E00010SSC
Z8 Z8® Plus Microcontroller IC 8-Bit 10MHz 512B (512 x 8) OTP

Z8 Z8® Plus Microcontroller IC 8-Bit 10MHz 512B (512 x 8) OTP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 800283-Z8E00010SSC Z8E00010SSC
Product Name Embedded - Embedded - Microcontrollers - Z8E00010SSC Microcontrollers
Data Bus 8 Bit 8 Bit; 8-Bit
Clock Speed 10 MHz 10 MHz
RAM 0.5120 KB 0.0320 KB
ROM Type OTP; One Time Programmable(OTP)
Supply Voltage 3.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Embedded - Embedded - Microcontrollers - ADUC816BCPZ - 911041-ADUC816BCPZ - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
RAM 8 KB
View Details
2 suppliers