The Z8FMC16100QKEG is a Flash microcontroller from the Z8 Encore! MC,Ñ¢ family, designed specifically for motor control applications. It operates at a maximum speed of 20 MHz and features an advanced eZ8,Ñ¢ 8-bit CPU core. This microcontroller includes up to 16 KB of Flash program memory and 512 B of SRAM, making it suitable for a variety of embedded applications. Key features include a 12-bit PWM module with three complementary pairs or six independent outputs, which supports dead-band operation and fault protection. The device also has an 8-channel 10-bit ADC for current sampling and back-EMF detection, along with an operational amplifier and a comparator for over-current protection. Communication capabilities are enhanced with a full-duplex 9-bit UART supporting the LIN protocol, as well as I2C and SPI interfaces. The Z8FMC16100QKEG operates within a voltage range of 2.7 V to 3.6 V and is available in a 32-pin QFN package. It is rated for extended temperature ranges from -40 °C to +105 °C, making it suitable for automotive and industrial applications. The microcontroller also includes features such as a watchdog timer, interrupt controller, and a single-pin debugger for easy development and in-circuit programming.
eZ8 Encore!® MC™ Microcontroller IC 8-Bit 20MHz 16KB (16K x 8) FLASH 32-QFN (5x5)
Manufacturer: Zilog
Win Source Part Number: 1282836-Z8FMC16100QK
Series: Encore! MC
Packaging: Tray
Operating Temperature Range: -40°C ~ 105°C (TA)
Core Processor: eZ8
Speed: 20MHz
Package: 32-VFQFN Exposed Pad
Core Size: 8-Bit
Connectivity: I2C, IrDA, LIN, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, Motor Control PWM, POR, PWM, WDT
Number of I/O: 17
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
RAM Size: 512 x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 2.7 V ~ 3.6 V
Family Name: Z8FMC16100
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.zilog.com
Manufacturer Package: 32-QFN (5x5)
Alternative Parts (Cross-Reference): STM8S105K4U3CTR; STM8S903K3U6TR; STM8S903K3U6V;
Introduction Date: July 27, 2005
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 490
IC MCU 8BIT 16KB FLASH 32QFN
8-bit Microcontrollers - MCU 16K Flash 512K RAM
8-bit Microcontrollers - MCU 16K Flash 512K RAM
eZ8 Encore!® MC™ Microcontroller IC 8-Bit 20MHz 16KB (16K x 8) FLASH 32-QFN (5x5)
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 269-3832-ND | 1282836-Z8FMC16100QKEG | Z8FMC16100QKEG | Z8FMC16100QKEG | 899-Z8FMC16100QKEG | Z8FMC16100QKEG |
| Product Name | Microcontrollers | Embedded - Embedded - Microcontrollers - Z8FMC16100QKEG | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | 8-bit Microcontrollers - MCU 16K Flash 512K RAM | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | ||
| Bits | Other; A/D 8x10b | |||||
| RAM | 0.5120 KB | 16 KB | 512 KB | 0.5120 KB | 0.5120 KB | |
| ROM | 16 KB |