Zilog Microcontrollers Z8F0811HH020SG

Description
eZ8 Encore!® XP® Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH
Request a Quote Datasheet
Description
eZ8 Encore!® XP® Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 269-4173-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
269-4173-ND
Microcontrollers 269-4173-ND
eZ8 Encore!® XP® Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH

eZ8 Encore!® XP® Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - Z8F0811HH020SG - 808223-Z8F0811HH020SG - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Z8F0811HH020SG
808223-Z8F0811HH020SG
Embedded - Embedded - Microcontrollers - Z8F0811HH020SG 808223-Z8F0811HH020SG
Manufacturer: Zilog Win Source Part Number: 808223-Z8F0811HH020S G Packaging: Tube Mounting Style: SMD Core Processor: eZ8 Speed: 20MHz Core Size: 8-Bit Connectivity: I2C, IrDA, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 11 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH RAM Size: 1K x 8 Oscillator Type: Internal Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 20-SSOP (0.209", 5.30mm Width) Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 67 MSL Level: 1 (Unlimited) Part Number Series: Z8F0811 Voltage - Supply (Vcc/Vdd): 2.7V ~ 3.6V

Manufacturer: Zilog
Win Source Part Number: 808223-Z8F0811HH020SG
Packaging: Tube
Mounting Style: SMD
Core Processor: eZ8
Speed: 20MHz
Core Size: 8-Bit
Connectivity: I2C, IrDA, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 11
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
RAM Size: 1K x 8
Oscillator Type: Internal
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 20-SSOP (0.209", 5.30mm Width)
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 67
MSL Level: 1 (Unlimited)
Part Number Series: Z8F0811
Voltage - Supply (Vcc/Vdd): 2.7V ~ 3.6V

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - Z8F0811HH020SG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
Z8F0811HH020SG
Integrated Circuits (ICs) - Embedded - Microcontrollers Z8F0811HH020SG
IC MCU 8BIT 8KB FLASH 20SSOP

IC MCU 8BIT 8KB FLASH 20SSOP

Supplier's Site
Microcontrollers - Z8F0811HH020SG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
Z8F0811HH020SG
Microcontrollers Z8F0811HH020SG
eZ8 Encore!® XP® Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH

eZ8 Encore!® XP® Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
Z8F0811HH020SG
8-bit Microcontrollers - MCU Z8F0811HH020SG
8-bit Microcontrollers - MCU 8K FLASH w/1K RAM

8-bit Microcontrollers - MCU 8K FLASH w/1K RAM

Buy Now Datasheet
IC MCU 8BIT 8KB FLASH 20SSOP - 899-Z8F0811HH020SG - Utmel Electronic Limited
Hong Kong, China
IC MCU 8BIT 8KB FLASH 20SSOP
899-Z8F0811HH020SG
IC MCU 8BIT 8KB FLASH 20SSOP 899-Z8F0811HH020SG
IC MCU 8BIT 8KB FLASH 20SSOP

IC MCU 8BIT 8KB FLASH 20SSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 269-4173-ND 808223-Z8F0811HH020SG Z8F0811HH020SG Z8F0811HH020SG Z8F0811HH020SG 899-Z8F0811HH020SG
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - Z8F0811HH020SG Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU IC MCU 8BIT 8KB FLASH 20SSOP
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz
RAM 1 KB 8 KB 1 KB 1 KB 1 KB
ROM 8 KB
ROM Type Flash Flash; FLASH Flash; FLASH Flash
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1202EM - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428460 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C509LMDBFXUMA1 - Acme Chip Technology Co., Limited
Specs
Life Cycle Stage Active
View Details
2 suppliers