Z8 Z8® Microcontroller IC 8-Bit 8MHz 512B (512 x 8) OTP
Manufacturer: Zilog
Win Source Part Number: 904210-Z86E0208PEC19
Series: Z8®
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: Z8 series Microcontroller IC 8-Bit 8MHz 512B (512 x 8) OTP
Core Processor: Z8
Speed: 8MHz
Package: 18-DIP (0.300", 7.62mm)
Package: Tube
Mounting: Through Hole
Core Size: 8-Bit
Peripherals: POR, WDT
Number of I/O: 14
Program Memory Size: 512B (512 x 8)
Program Memory Type: OTP
Oscillator Type: Internal
Supply Voltage: 4.5V ~ 5.5V
Part Status: Obsolete
Family Name: Z86E02
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 20
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Z8 Z8® Microcontroller IC 8-Bit 8MHz 512B (512 x 8) OTP
IC MCU 8BIT 512B OTP 18DIP
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 269-1011-ND | 904210-Z86E0208PEC1925 | Z86E0208PEC1925 | Z86E0208PEC1925 |
| Product Name | Microcontrollers | Embedded - Embedded - Microcontrollers - Z86E0208PEC1925 | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit |
| Clock Speed | 8 MHz | 8 MHz | 8 MHz | 8 MHz |
| RAM | 0.0610 KB | 0.5120 KB | 0.0610 KB | 61 KB |
| ROM | 0.5120 KB | |||
| ROM Type | OTP | OTP; OTP | OTP; OTP |