Zilog Microcontrollers Z8E00110PSC

Description
Z8 Z8® Plus Microcontroller IC 8-Bit 10MHz 1KB (1K x 8) OTP
Request a Quote Datasheet
Description
Z8 Z8® Plus Microcontroller IC 8-Bit 10MHz 1KB (1K x 8) OTP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 269-1121-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
269-1121-ND
Microcontrollers 269-1121-ND
Z8 Z8® Plus Microcontroller IC 8-Bit 10MHz 1KB (1K x 8) OTP

Z8 Z8® Plus Microcontroller IC 8-Bit 10MHz 1KB (1K x 8) OTP

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - Z8E00110PSC - 1119908-Z8E00110PSC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Z8E00110PSC
1119908-Z8E00110PSC
Embedded - Embedded - Microcontrollers - Z8E00110PSC 1119908-Z8E00110PSC
Manufacturer: Zilog Win Source Part Number: 1119908-Z8E00110PSC Packaging: Tube/Rail Core Processor: Z8 Number of I/O: 13 Program Memory Size: 1KB (1K x 8) Program Memory Type: OTP Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Dimension: 18-DIP (0.300", 7.62mm) Speed(Frequency): 10MHz Supply Voltage - Operating: 3.5 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 64 x 8 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 20

Manufacturer: Zilog
Win Source Part Number: 1119908-Z8E00110PSC
Packaging: Tube/Rail
Core Processor: Z8
Number of I/O: 13
Program Memory Size: 1KB (1K x 8)
Program Memory Type: OTP
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Dimension: 18-DIP (0.300", 7.62mm)
Speed(Frequency): 10MHz
Supply Voltage - Operating: 3.5 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 64 x 8
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 20

Buy Now Datasheet
Microcontrollers - Z8E00110PSC - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
Z8E00110PSC
Microcontrollers Z8E00110PSC
IC MCU 8BIT 1KB OTP 18DIP

IC MCU 8BIT 1KB OTP 18DIP

Supplier's Site Datasheet
Microcontrollers - Z8E00110PSC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
Z8E00110PSC
Microcontrollers Z8E00110PSC
Z8 Z8® Plus Microcontroller IC 8-Bit 10MHz 1KB (1K x 8) OTP

Z8 Z8® Plus Microcontroller IC 8-Bit 10MHz 1KB (1K x 8) OTP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - Z8E00110PSC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
Z8E00110PSC
Integrated Circuits (ICs) - Embedded - Microcontrollers Z8E00110PSC
IC MCU 8BIT 1KB OTP 18DIP

IC MCU 8BIT 1KB OTP 18DIP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 269-1121-ND 1119908-Z8E00110PSC Z8E00110PSC Z8E00110PSC Z8E00110PSC
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - Z8E00110PSC Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 10 MHz 10 MHz 10 MHz 10 MHz 10 MHz
RAM 0.0640 KB 1 KB 0.0640 KB 0.0640 KB 64 KB
ROM 1 KB
ROM Type OTP OTP; OTP OTP; OTP OTP; OTP
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1581958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 32 KB
Package Type QFP; Other; LQFP
View Details
Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F128RSMT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Embedded - Microcontrollers - ACE1501EMT8X - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - C2DBYY001950 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Last Time Buy
View Details