Zilog Embedded - Embedded - Microcontrollers - Z86E3312SSC Z86E3312SSC

Description
Manufacturer: Zilog Win Source Part Number: 904217-Z86E3312SSC Series: Z8® Operating Temperature Range: 0°C ~ 70°C (TA) Features: Z8 series Microcontroller IC 8-Bit 12MHz 4KB (4K x 8) OTP Core Processor: Z8 Speed: 12MHz Package: 28-SOIC (0.295", 7.50mm Width) Package: Tube Mounting: Surface Mount Core Size: 8-Bit Connectivity: EBI/EMI Peripherals: POR, WDT Number of I/O: 24 Program Memory Size: 4KB (4K x 8) Program Memory Type: OTP Oscillator Type: Internal Supply Voltage: 3.5V ~ 5.5V Part Status: Obsolete Family Name: Z86E33 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 27 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Zilog Win Source Part Number: 904217-Z86E3312SSC Series: Z8® Operating Temperature Range: 0°C ~ 70°C (TA) Features: Z8 series Microcontroller IC 8-Bit 12MHz 4KB (4K x 8) OTP Core Processor: Z8 Speed: 12MHz Package: 28-SOIC (0.295", 7.50mm Width) Package: Tube Mounting: Surface Mount Core Size: 8-Bit Connectivity: EBI/EMI Peripherals: POR, WDT Number of I/O: 24 Program Memory Size: 4KB (4K x 8) Program Memory Type: OTP Oscillator Type: Internal Supply Voltage: 3.5V ~ 5.5V Part Status: Obsolete Family Name: Z86E33 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 27 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - Z86E3312SSC - 904217-Z86E3312SSC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Z86E3312SSC
904217-Z86E3312SSC
Embedded - Embedded - Microcontrollers - Z86E3312SSC 904217-Z86E3312SSC
Manufacturer: Zilog Win Source Part Number: 904217-Z86E3312SSC Series: Z8® Operating Temperature Range: 0°C ~ 70°C (TA) Features: Z8 series Microcontroller IC 8-Bit 12MHz 4KB (4K x 8) OTP Core Processor: Z8 Speed: 12MHz Package: 28-SOIC (0.295", 7.50mm Width) Package: Tube Mounting: Surface Mount Core Size: 8-Bit Connectivity: EBI/EMI Peripherals: POR, WDT Number of I/O: 24 Program Memory Size: 4KB (4K x 8) Program Memory Type: OTP Oscillator Type: Internal Supply Voltage: 3.5V ~ 5.5V Part Status: Obsolete Family Name: Z86E33 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 27 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Zilog
Win Source Part Number: 904217-Z86E3312SSC
Series: Z8®
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: Z8 series Microcontroller IC 8-Bit 12MHz 4KB (4K x 8) OTP
Core Processor: Z8
Speed: 12MHz
Package: 28-SOIC (0.295", 7.50mm Width)
Package: Tube
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: EBI/EMI
Peripherals: POR, WDT
Number of I/O: 24
Program Memory Size: 4KB (4K x 8)
Program Memory Type: OTP
Oscillator Type: Internal
Supply Voltage: 3.5V ~ 5.5V
Part Status: Obsolete
Family Name: Z86E33
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 27
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Microcontrollers - 269-1103-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
269-1103-ND
Microcontrollers 269-1103-ND
Z8 Z8® Microcontroller IC 8-Bit 12MHz 4KB (4K x 8) OTP

Z8 Z8® Microcontroller IC 8-Bit 12MHz 4KB (4K x 8) OTP

Buy Now Datasheet
Microcontrollers - Z86E3312SSC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
Z86E3312SSC
Microcontrollers Z86E3312SSC
Z8 Z8® Microcontroller IC 8-Bit 12MHz 4KB (4K x 8) OTP

Z8 Z8® Microcontroller IC 8-Bit 12MHz 4KB (4K x 8) OTP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - Z86E3312SSC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
Z86E3312SSC
Integrated Circuits (ICs) - Embedded - Microcontrollers Z86E3312SSC
IC MCU 8BIT 4KB OTP 28SOIC

IC MCU 8BIT 4KB OTP 28SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 904217-Z86E3312SSC 269-1103-ND Z86E3312SSC Z86E3312SSC
Product Name Embedded - Embedded - Microcontrollers - Z86E3312SSC Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 12 MHz 12 MHz 12 MHz 12 MHz
RAM 4 KB 0.2370 KB 0.2370 KB 237 KB
ROM Type OTP; OTP OTP OTP; OTP
Supply Voltage 3.5 to 5.5 volts 3.5 to 5.5 volts 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC841BCP8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
RF and Wireless - RF Transceiver ICs - CC430F6135IRGC - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - C161PILMCABXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 4x10b
View Details
5 suppliers
Microcontrollers - 428462 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details