Zilog Microcontrollers Z8F0423SH005EG

Description
eZ8 Encore!® XP® Microcontroller IC 8-Bit 5MHz 4KB (4K x 8) FLASH
Request a Quote Datasheet
Description
eZ8 Encore!® XP® Microcontroller IC 8-Bit 5MHz 4KB (4K x 8) FLASH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 269-4152-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
269-4152-ND
Microcontrollers 269-4152-ND
eZ8 Encore!® XP® Microcontroller IC 8-Bit 5MHz 4KB (4K x 8) FLASH

eZ8 Encore!® XP® Microcontroller IC 8-Bit 5MHz 4KB (4K x 8) FLASH

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - Z8F0423SH005EG - 904224-Z8F0423SH005EG - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Z8F0423SH005EG
904224-Z8F0423SH005EG
Embedded - Embedded - Microcontrollers - Z8F0423SH005EG 904224-Z8F0423SH005EG
Manufacturer: Zilog Win Source Part Number: 904224-Z8F0423SH005E G Series: Encore!® XP® Operating Temperature Range: -40°C ~ 105°C (TA) Features: eZ8 series Microcontroller IC 8-Bit 5MHz 4KB (4K x 8) FLASH Core Processor: eZ8 Speed: 5MHz Package: Tube Package: 20-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Core Size: 8-Bit Connectivity: IrDA, UART/USART Peripherals: Brown-out Detect/Reset, LED, POR, PWM, WDT Number of I/O: 16 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH Data Converters: A/D 7x10b Oscillator Type: Internal Supply Voltage: 2.7V ~ 3.6V Part Status: Obsolete Family Name: Z8F0423 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 38 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 269-4152, Z8F0423SH005EG-ND

Manufacturer: Zilog
Win Source Part Number: 904224-Z8F0423SH005EG
Series: Encore!® XP®
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: eZ8 series Microcontroller IC 8-Bit 5MHz 4KB (4K x 8) FLASH
Core Processor: eZ8
Speed: 5MHz
Package: Tube
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: IrDA, UART/USART
Peripherals: Brown-out Detect/Reset, LED, POR, PWM, WDT
Number of I/O: 16
Program Memory Size: 4KB (4K x 8)
Program Memory Type: FLASH
Data Converters: A/D 7x10b
Oscillator Type: Internal
Supply Voltage: 2.7V ~ 3.6V
Part Status: Obsolete
Family Name: Z8F0423
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 38
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 269-4152, Z8F0423SH005EG-ND

Buy Now Datasheet
Microcontrollers - Z8F0423SH005EG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
Z8F0423SH005EG
Microcontrollers Z8F0423SH005EG
eZ8 Encore!® XP® Microcontroller IC 8-Bit 5MHz 4KB (4K x 8) FLASH

eZ8 Encore!® XP® Microcontroller IC 8-Bit 5MHz 4KB (4K x 8) FLASH

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - Z8F0423SH005EG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
Z8F0423SH005EG
Integrated Circuits (ICs) - Embedded - Microcontrollers Z8F0423SH005EG
IC MCU 8BIT 4KB FLASH 20SOIC

IC MCU 8BIT 4KB FLASH 20SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 269-4152-ND 904224-Z8F0423SH005EG Z8F0423SH005EG Z8F0423SH005EG
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - Z8F0423SH005EG Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 5 MHz 5 MHz 5 MHz 5 MHz
Bits Other; A/D 7x10b
RAM 1 KB 4 KB 1 KB 1 KB
ROM 4 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - DS76A10J/883 - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
Microcontrollers - 1814977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details