Zilog Microcontrollers Z8F042ASH020SG2156

Description
eZ8 Encore!® XP® Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH 20-SOIC
Request a Quote Datasheet
Description
eZ8 Encore!® XP® Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH 20-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - Z8F042ASH020SG2156-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
Z8F042ASH020SG2156-ND
Microcontrollers Z8F042ASH020SG2156-ND
eZ8 Encore!® XP® Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH 20-SOIC

eZ8 Encore!® XP® Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH 20-SOIC

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - Z8F042ASH020SG2156 - 800297-Z8F042ASH020SG2156 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Z8F042ASH020SG2156
800297-Z8F042ASH020SG2156
Embedded - Embedded - Microcontrollers - Z8F042ASH020SG2156 800297-Z8F042ASH020SG2156
Manufacturer: Zilog Win Source Part Number: 800297-Z8F042ASH020S G2156 Series: Encore! XP Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: eZ8 Speed: 20MHz Package: 20-SOIC (0.295", 7.50mm Width) Core Size: 8-Bit Connectivity: IrDA, UART/USART Peripherals: Brown-out Detect/Reset, LED, LVD, POR, PWM, Temp Sensor, WDT Number of I/O: 17 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH EEPROM Size: 128 x 8 RAM Size: 1K x 8 Data Converters: A/D 7x10b Oscillator Type: Internal Supply Voltage: 2.7 V ~ 3.6 V Family Name: Z8F042ASH020 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): COPC982-XXX/WM; ST52T440I1M6; COP87L42RJM-1N; COP8ACC520M9; Introduction Date: September 12, 2014 Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 38

Manufacturer: Zilog
Win Source Part Number: 800297-Z8F042ASH020SG2156
Series: Encore! XP
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Core Processor: eZ8
Speed: 20MHz
Package: 20-SOIC (0.295", 7.50mm Width)
Core Size: 8-Bit
Connectivity: IrDA, UART/USART
Peripherals: Brown-out Detect/Reset, LED, LVD, POR, PWM, Temp Sensor, WDT
Number of I/O: 17
Program Memory Size: 4KB (4K x 8)
Program Memory Type: FLASH
EEPROM Size: 128 x 8
RAM Size: 1K x 8
Data Converters: A/D 7x10b
Oscillator Type: Internal
Supply Voltage: 2.7 V ~ 3.6 V
Family Name: Z8F042ASH020
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-SOIC
Alternative Parts (Cross-Reference): COPC982-XXX/WM; ST52T440I1M6; COP87L42RJM-1N; COP8ACC520M9;
Introduction Date: September 12, 2014
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 38

Buy Now Datasheet
8-bit 4KB 3.3V SOIC Embedded Microcontroller MCU - 685-Z8F042ASH020SG2156 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 4KB 3.3V SOIC Embedded Microcontroller MCU
685-Z8F042ASH020SG2156
8-bit 4KB 3.3V SOIC Embedded Microcontroller MCU 685-Z8F042ASH020SG2156
MCU 8-bit eZ8 CISC 4KB Flash 3.3V 20-Pin SOIC Product overview: Z8F042ASH020SG2156 from IXYS / Littelfuse is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 4KB, 3.3V, SOIC. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 4KB, 3.3V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-Z8F042ASH020SG21 56 can be used for catalog matching and distributor lookup.

MCU 8-bit eZ8 CISC 4KB Flash 3.3V 20-Pin SOIC Product overview: Z8F042ASH020SG2156 from IXYS / Littelfuse is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 4KB, 3.3V, SOIC. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 4KB, 3.3V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-Z8F042ASH020SG2156 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
Z8F042ASH020SG2156
8-bit Microcontrollers - MCU Z8F042ASH020SG2156
8-bit Microcontrollers - MCU 4K FLASH 1K RAM 128B NVDS 7CH 10BIT ADC

8-bit Microcontrollers - MCU 4K FLASH 1K RAM 128B NVDS 7CH 10BIT ADC

Buy Now
Microcontrollers - Z8F042ASH020SG2156 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
Z8F042ASH020SG2156
Microcontrollers Z8F042ASH020SG2156
eZ8 Encore!® XP® Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH 20-SOIC

eZ8 Encore!® XP® Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH 20-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - Z8F042ASH020SG2156 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
Z8F042ASH020SG2156
Integrated Circuits (ICs) - Embedded - Microcontrollers Z8F042ASH020SG2156
IC MCU 8BIT 4KB FLASH 20SOIC

IC MCU 8BIT 4KB FLASH 20SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number Z8F042ASH020SG2156-ND 800297-Z8F042ASH020SG2156 685-Z8F042ASH020SG2156 Z8F042ASH020SG2156 Z8F042ASH020SG2156 Z8F042ASH020SG2156
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - Z8F042ASH020SG2156 8-bit 4KB 3.3V SOIC Embedded Microcontroller MCU 8-bit Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
Bits Other; A/D 7x10b
RAM 1 KB 4 KB 1 KB 1 KB 1 KB
ROM 4 KB 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1806976 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
RF and Wireless - RF Transceiver ICs - CC1125RHBR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Embedded - Embedded - Microcontrollers - ADUC841BCPZ62-3 - 911043-ADUC841BCPZ62-3 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 8.38 MHz
RAM 62 KB
View Details
2 suppliers
Microcontrollers - C167SRLMHA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Active
Clock Speed 25 MHz
View Details