Zilog Embedded - Embedded - Microcontrollers - Z8F0123PJ005EG Z8F0123PJ005EG

Description
Manufacturer: Zilog Win Source Part Number: 939953-Z8F0123PJ005E G Series: Encore!® XP® Operating Temperature Range: -40°C ~ 105°C (TA) Features: eZ8 series Microcontroller IC 8-Bit 5MHz 1KB (1K x 8) FLASH Core Processor: eZ8 Speed: 5MHz Package: Tube Package: 28-DIP (0.600", 15.24mm) Mounting: Through Hole Core Size: 8-Bit Connectivity: IrDA, UART/USART Peripherals: Brown-out Detect/Reset, LED, POR, PWM, WDT Number of I/O: 22 Program Memory Size: 1KB (1K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 2.7V ~ 3.6V Part Status: Obsolete Family Name: Z8F0123 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 15 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 269-4022, Z8F0123PJ005EG-ND
Request a Quote Datasheet
Description
Manufacturer: Zilog Win Source Part Number: 939953-Z8F0123PJ005E G Series: Encore!® XP® Operating Temperature Range: -40°C ~ 105°C (TA) Features: eZ8 series Microcontroller IC 8-Bit 5MHz 1KB (1K x 8) FLASH Core Processor: eZ8 Speed: 5MHz Package: Tube Package: 28-DIP (0.600", 15.24mm) Mounting: Through Hole Core Size: 8-Bit Connectivity: IrDA, UART/USART Peripherals: Brown-out Detect/Reset, LED, POR, PWM, WDT Number of I/O: 22 Program Memory Size: 1KB (1K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 2.7V ~ 3.6V Part Status: Obsolete Family Name: Z8F0123 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 15 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 269-4022, Z8F0123PJ005EG-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - Z8F0123PJ005EG - 939953-Z8F0123PJ005EG - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Z8F0123PJ005EG
939953-Z8F0123PJ005EG
Embedded - Embedded - Microcontrollers - Z8F0123PJ005EG 939953-Z8F0123PJ005EG
Manufacturer: Zilog Win Source Part Number: 939953-Z8F0123PJ005E G Series: Encore!® XP® Operating Temperature Range: -40°C ~ 105°C (TA) Features: eZ8 series Microcontroller IC 8-Bit 5MHz 1KB (1K x 8) FLASH Core Processor: eZ8 Speed: 5MHz Package: Tube Package: 28-DIP (0.600", 15.24mm) Mounting: Through Hole Core Size: 8-Bit Connectivity: IrDA, UART/USART Peripherals: Brown-out Detect/Reset, LED, POR, PWM, WDT Number of I/O: 22 Program Memory Size: 1KB (1K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 2.7V ~ 3.6V Part Status: Obsolete Family Name: Z8F0123 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 15 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 269-4022, Z8F0123PJ005EG-ND

Manufacturer: Zilog
Win Source Part Number: 939953-Z8F0123PJ005EG
Series: Encore!® XP®
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: eZ8 series Microcontroller IC 8-Bit 5MHz 1KB (1K x 8) FLASH
Core Processor: eZ8
Speed: 5MHz
Package: Tube
Package: 28-DIP (0.600", 15.24mm)
Mounting: Through Hole
Core Size: 8-Bit
Connectivity: IrDA, UART/USART
Peripherals: Brown-out Detect/Reset, LED, POR, PWM, WDT
Number of I/O: 22
Program Memory Size: 1KB (1K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 2.7V ~ 3.6V
Part Status: Obsolete
Family Name: Z8F0123
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 15
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 269-4022, Z8F0123PJ005EG-ND

Buy Now Datasheet
Microcontrollers - Z8F0123PJ005EG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
Z8F0123PJ005EG
Microcontrollers Z8F0123PJ005EG
eZ8 Encore!® XP® Microcontroller IC 8-Bit 5MHz 1KB (1K x 8) FLASH

eZ8 Encore!® XP® Microcontroller IC 8-Bit 5MHz 1KB (1K x 8) FLASH

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 939953-Z8F0123PJ005EG Z8F0123PJ005EG
Product Name Embedded - Embedded - Microcontrollers - Z8F0123PJ005EG Microcontrollers
Data Bus 8 Bit 8 Bit; 8-Bit
Clock Speed 5 MHz 5 MHz
RAM 1 KB 0.2560 KB
ROM Type Flash; FLASH
Supply Voltage 2.7 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC7036CCPZ - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Security & Authentication Chips - 2167772 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details
 - 8909008441XUMA1 - Rochester Electronics
Infineon Technologies AG
View Details