Zilog Microcontrollers Z86E6116VSG

Description
Z8 Z8® Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) OTP
Request a Quote Datasheet
Description
Z8 Z8® Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) OTP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 269-5069-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
269-5069-ND
Microcontrollers 269-5069-ND
Z8 Z8® Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) OTP

Z8 Z8® Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) OTP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1031940-Z86E6116VSG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1031940-Z86E6116VSG
Integrated Circuits (ICs) - Embedded - Microcontrollers 1031940-Z86E6116VSG
Win Source Part Number: 1031940-Z86E6116VSG Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: Z8® Core Processor: Z8 Speed: 16MHz Package: Tube Standard Package: 25 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: UART/USART Number of I/O: 32 Program Memory Size: 16KB (16K x 8) Program Memory Type: OTP RAM Size: 236 x 8 Oscillator Type: Internal Package / Case: 44-LCC (J-Lead) Temperature Range - Operating: 0°C ~ 70°C (TA) Supply Voltage - Operating: 4.5V ~ 5.5V Alternative Parts (Cross-Reference): PIC17C44-16/L; PIC17C44-16I/L; AT87C51RB2-SLSUM; P87C54X2FA512; P87C52UBAA,512; P87C51X2FA,512; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Zilog Other Names: 269-5069,Z86E6116VSG -ND Base Product Number: Z86E6116

Win Source Part Number: 1031940-Z86E6116VSG
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: Z8®
Core Processor: Z8
Speed: 16MHz
Package: Tube
Standard Package: 25
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: UART/USART
Number of I/O: 32
Program Memory Size: 16KB (16K x 8)
Program Memory Type: OTP
RAM Size: 236 x 8
Oscillator Type: Internal
Package / Case: 44-LCC (J-Lead)
Temperature Range - Operating: 0°C ~ 70°C (TA)
Supply Voltage - Operating: 4.5V ~ 5.5V
Alternative Parts (Cross-Reference): PIC17C44-16/L; PIC17C44-16I/L; AT87C51RB2-SLSUM; P87C54X2FA512; P87C52UBAA,512; P87C51X2FA,512;
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Zilog
Other Names: 269-5069,Z86E6116VSG-ND
Base Product Number: Z86E6116

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
Z86E6116VSG
8-bit Microcontrollers - MCU Z86E6116VSG
8-bit Microcontrollers - MCU 16K OTP 16MHz W/UART

8-bit Microcontrollers - MCU 16K OTP 16MHz W/UART

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - Z86E6116VSG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
Z86E6116VSG
Integrated Circuits (ICs) - Embedded - Microcontrollers Z86E6116VSG
IC MCU 8BIT 16KB OTP 44PLCC

IC MCU 8BIT 16KB OTP 44PLCC

Supplier's Site
Microcontrollers - Z86E6116VSG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
Z86E6116VSG
Microcontrollers Z86E6116VSG
Z8 Z8® Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) OTP

Z8 Z8® Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) OTP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 269-5069-ND 1031940-Z86E6116VSG Z86E6116VSG Z86E6116VSG Z86E6116VSG
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz
RAM 0.2360 KB 16 KB 236 KB 0.2360 KB
ROM 16 KB
ROM Type OTP OTP; OTP OTP; OTP
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC7025BCPZ32 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
CC430F6147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F6147IRGCR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA; LCD Driver
Bits 16 Bit
View Details
3 suppliers
 - C161KLM3VHAFXUMA1 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP80
View Details
5 suppliers