Zilog Embedded - Embedded - Microcontrollers - Z8F042APB020SG Z8F042APB020SG

Description
Manufacturer: Zilog Win Source Part Number: 1282816-Z8F042APB020 SG Series: Encore! XP Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: eZ8 Speed: 20MHz Package: 8-DIP (0.300", 7.62mm) Core Size: 8-Bit Connectivity: IrDA, UART/USART Peripherals: Brown-out Detect/Reset, LED, LVD, POR, PWM, Temp Sensor, WDT Number of I/O: 6 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH EEPROM Size: 128 x 8 RAM Size: 1K x 8 Data Converters: A/D 4x10b Oscillator Type: Internal Supply Voltage: 2.7 V ~ 3.6 V Family Name: Z8F042APB Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.zilog.com Alternative Parts (Cross-Reference): MC908QT2AMPE; MC9S08QD2MPC; MC9RS08KA2CPC; Introduction Date: March 08, 2004 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 50
Request a Quote Datasheet
Description
Manufacturer: Zilog Win Source Part Number: 1282816-Z8F042APB020 SG Series: Encore! XP Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: eZ8 Speed: 20MHz Package: 8-DIP (0.300", 7.62mm) Core Size: 8-Bit Connectivity: IrDA, UART/USART Peripherals: Brown-out Detect/Reset, LED, LVD, POR, PWM, Temp Sensor, WDT Number of I/O: 6 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH EEPROM Size: 128 x 8 RAM Size: 1K x 8 Data Converters: A/D 4x10b Oscillator Type: Internal Supply Voltage: 2.7 V ~ 3.6 V Family Name: Z8F042APB Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.zilog.com Alternative Parts (Cross-Reference): MC908QT2AMPE; MC9S08QD2MPC; MC9RS08KA2CPC; Introduction Date: March 08, 2004 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - Z8F042APB020SG - 1282816-Z8F042APB020SG - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Z8F042APB020SG
1282816-Z8F042APB020SG
Embedded - Embedded - Microcontrollers - Z8F042APB020SG 1282816-Z8F042APB020SG
Manufacturer: Zilog Win Source Part Number: 1282816-Z8F042APB020 SG Series: Encore! XP Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: eZ8 Speed: 20MHz Package: 8-DIP (0.300", 7.62mm) Core Size: 8-Bit Connectivity: IrDA, UART/USART Peripherals: Brown-out Detect/Reset, LED, LVD, POR, PWM, Temp Sensor, WDT Number of I/O: 6 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH EEPROM Size: 128 x 8 RAM Size: 1K x 8 Data Converters: A/D 4x10b Oscillator Type: Internal Supply Voltage: 2.7 V ~ 3.6 V Family Name: Z8F042APB Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.zilog.com Alternative Parts (Cross-Reference): MC908QT2AMPE; MC9S08QD2MPC; MC9RS08KA2CPC; Introduction Date: March 08, 2004 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 50

Manufacturer: Zilog
Win Source Part Number: 1282816-Z8F042APB020SG
Series: Encore! XP
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Core Processor: eZ8
Speed: 20MHz
Package: 8-DIP (0.300", 7.62mm)
Core Size: 8-Bit
Connectivity: IrDA, UART/USART
Peripherals: Brown-out Detect/Reset, LED, LVD, POR, PWM, Temp Sensor, WDT
Number of I/O: 6
Program Memory Size: 4KB (4K x 8)
Program Memory Type: FLASH
EEPROM Size: 128 x 8
RAM Size: 1K x 8
Data Converters: A/D 4x10b
Oscillator Type: Internal
Supply Voltage: 2.7 V ~ 3.6 V
Family Name: Z8F042APB
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.zilog.com
Alternative Parts (Cross-Reference): MC908QT2AMPE; MC9S08QD2MPC; MC9RS08KA2CPC;
Introduction Date: March 08, 2004
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 50

Buy Now Datasheet
Microcontrollers - 269-4161-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
269-4161-ND
Microcontrollers 269-4161-ND
eZ8 Encore!® XP® Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH

eZ8 Encore!® XP® Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - Z8F042APB020SG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
Z8F042APB020SG
Integrated Circuits (ICs) - Embedded - Microcontrollers Z8F042APB020SG
IC MCU 8BIT 4KB FLASH 8DIP

IC MCU 8BIT 4KB FLASH 8DIP

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
Z8F042APB020SG
8-bit Microcontrollers - MCU Z8F042APB020SG
8-bit Microcontrollers - MCU 4K Flash 1K RAM 128B EEPROM

8-bit Microcontrollers - MCU 4K Flash 1K RAM 128B EEPROM

Buy Now
Microcontrollers - Z8F042APB020SG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
Z8F042APB020SG
Microcontrollers Z8F042APB020SG
eZ8 Encore!® XP® Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH

eZ8 Encore!® XP® Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1282816-Z8F042APB020SG 269-4161-ND Z8F042APB020SG Z8F042APB020SG Z8F042APB020SG
Product Name Embedded - Embedded - Microcontrollers - Z8F042APB020SG Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz
RAM 4 KB 1 KB 1 KB 1 KB
ROM 128 KB 4 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1121RHBR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - 2910A/BZC - Acme Chip Technology Co., Limited
Specs
Life Cycle Stage Active
View Details
3 suppliers
Microcontrollers - 1814977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details