Zilog Embedded - Embedded - Microcontrollers - Z8F012ASJ020EC00TR Z8F012ASJ020EC00TR

Description
Manufacturer: Zilog Win Source Part Number: 800285-Z8F012ASJ020E C00TR Series: Encore! XP Packaging: Reel package Operating Temperature Range: -40°C ~ 105°C (TA) Core Processor: eZ8 Speed: 20MHz Package: 28-SOIC (0.295", 7.50mm Width) Core Size: 8-Bit Connectivity: IrDA, UART/USART Peripherals: Brown-out Detect/Reset, LED, LVD, POR, PWM, Temp Sensor, WDT Number of I/O: 23 Program Memory Size: 1KB (1K x 8) Program Memory Type: FLASH EEPROM Size: 16 x 8 RAM Size: 256 x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 2.7 V ~ 3.6 V Family Name: Z8F012 Categories: Integrated Circuits (ICs) Alternative Parts (Cross-Reference): ST72C254G1M7; ST72F262G2M6; TMP87P808M(Z); TMP87P808MG(KYZ); Introduction Date: September 25, 2008 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Zilog Win Source Part Number: 800285-Z8F012ASJ020E C00TR Series: Encore! XP Packaging: Reel package Operating Temperature Range: -40°C ~ 105°C (TA) Core Processor: eZ8 Speed: 20MHz Package: 28-SOIC (0.295", 7.50mm Width) Core Size: 8-Bit Connectivity: IrDA, UART/USART Peripherals: Brown-out Detect/Reset, LED, LVD, POR, PWM, Temp Sensor, WDT Number of I/O: 23 Program Memory Size: 1KB (1K x 8) Program Memory Type: FLASH EEPROM Size: 16 x 8 RAM Size: 256 x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 2.7 V ~ 3.6 V Family Name: Z8F012 Categories: Integrated Circuits (ICs) Alternative Parts (Cross-Reference): ST72C254G1M7; ST72F262G2M6; TMP87P808M(Z); TMP87P808MG(KYZ); Introduction Date: September 25, 2008 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - Z8F012ASJ020EC00TR - 800285-Z8F012ASJ020EC00TR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Z8F012ASJ020EC00TR
800285-Z8F012ASJ020EC00TR
Embedded - Embedded - Microcontrollers - Z8F012ASJ020EC00TR 800285-Z8F012ASJ020EC00TR
Manufacturer: Zilog Win Source Part Number: 800285-Z8F012ASJ020E C00TR Series: Encore! XP Packaging: Reel package Operating Temperature Range: -40°C ~ 105°C (TA) Core Processor: eZ8 Speed: 20MHz Package: 28-SOIC (0.295", 7.50mm Width) Core Size: 8-Bit Connectivity: IrDA, UART/USART Peripherals: Brown-out Detect/Reset, LED, LVD, POR, PWM, Temp Sensor, WDT Number of I/O: 23 Program Memory Size: 1KB (1K x 8) Program Memory Type: FLASH EEPROM Size: 16 x 8 RAM Size: 256 x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 2.7 V ~ 3.6 V Family Name: Z8F012 Categories: Integrated Circuits (ICs) Alternative Parts (Cross-Reference): ST72C254G1M7; ST72F262G2M6; TMP87P808M(Z); TMP87P808MG(KYZ); Introduction Date: September 25, 2008 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Zilog
Win Source Part Number: 800285-Z8F012ASJ020EC00TR
Series: Encore! XP
Packaging: Reel package
Operating Temperature Range: -40°C ~ 105°C (TA)
Core Processor: eZ8
Speed: 20MHz
Package: 28-SOIC (0.295", 7.50mm Width)
Core Size: 8-Bit
Connectivity: IrDA, UART/USART
Peripherals: Brown-out Detect/Reset, LED, LVD, POR, PWM, Temp Sensor, WDT
Number of I/O: 23
Program Memory Size: 1KB (1K x 8)
Program Memory Type: FLASH
EEPROM Size: 16 x 8
RAM Size: 256 x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 2.7 V ~ 3.6 V
Family Name: Z8F012
Categories: Integrated Circuits (ICs)
Alternative Parts (Cross-Reference): ST72C254G1M7; ST72F262G2M6; TMP87P808M(Z); TMP87P808MG(KYZ);
Introduction Date: September 25, 2008
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - Z8F012ASJ020EC00TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
Z8F012ASJ020EC00TR
Microcontrollers Z8F012ASJ020EC00TR
eZ8 Encore!® XP® Microcontroller IC 8-Bit 20MHz 1KB (1K x 8) FLASH

eZ8 Encore!® XP® Microcontroller IC 8-Bit 20MHz 1KB (1K x 8) FLASH

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 800285-Z8F012ASJ020EC00TR Z8F012ASJ020EC00TR
Product Name Embedded - Embedded - Microcontrollers - Z8F012ASJ020EC00TR Microcontrollers
Data Bus 8 Bit 8 Bit; 8-Bit
Clock Speed 20 MHz 20 MHz
RAM 1 KB 0.2560 KB
ROM 16 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Microcontrollers - CP3UB37VVAWQ/NOPB - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Microcontrollers - C165LMHABXQ - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Active
Clock Speed 20 MHz
View Details
Embedded - Embedded - Microcontrollers - ADUC841BCPZ62-3 - 911043-ADUC841BCPZ62-3 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 8.38 MHz
RAM 62 KB
View Details
2 suppliers
Microcontrollers - 1769102 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details