Manufacturer: Zilog
Win Source Part Number: 939937-Z86C9325VSC
Series: Z8®
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: Z8 series Microcontroller IC 8-Bit 25MHz - ROMless
Core Processor: Z8
Speed: 25MHz
Package: Tube
Package: 44-LCC (J-Lead)
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: EBI/EMI, UART/USART
Number of I/O: 24
Program Memory Type: ROMless
Oscillator Type: Internal
Supply Voltage: 3V ~ 5.5V
Family Name: Z86C9325
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Z8 Z8® Microcontroller IC 8-Bit 25MHz ROMless
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 939937-Z86C9325VSC | Z86C9325VSC |
| Product Name | Embedded - Embedded - Microcontrollers - Z86C9325VSC | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit |
| Clock Speed | 25 MHz | 25 MHz |
| ROM Type | ROMLess; ROMless | |
| Supply Voltage | 3 to 5.5 volts | |
| I/O Ports | 24 | 24 |