Zilog Microcontrollers Z86E4312VSC

Description
Z8 Z8® Microcontroller IC 8-Bit 12MHz 4KB (4K x 8) OTP
Request a Quote Datasheet
Description
Z8 Z8® Microcontroller IC 8-Bit 12MHz 4KB (4K x 8) OTP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 269-1038-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
269-1038-ND
Microcontrollers 269-1038-ND
Z8 Z8® Microcontroller IC 8-Bit 12MHz 4KB (4K x 8) OTP

Z8 Z8® Microcontroller IC 8-Bit 12MHz 4KB (4K x 8) OTP

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - Z86E4312VSC - 904221-Z86E4312VSC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Z86E4312VSC
904221-Z86E4312VSC
Embedded - Embedded - Microcontrollers - Z86E4312VSC 904221-Z86E4312VSC
Manufacturer: Zilog Win Source Part Number: 904221-Z86E4312VSC Series: Z8® Operating Temperature Range: 0°C ~ 70°C (TA) Features: Z8 series Microcontroller IC 8-Bit 12MHz 4KB (4K x 8) OTP Core Processor: Z8 Speed: 12MHz Package: 44-LCC (J-Lead) Package: Tube Mounting: Surface Mount Core Size: 8-Bit Connectivity: EBI/EMI Peripherals: POR, WDT Number of I/O: 32 Program Memory Size: 4KB (4K x 8) Program Memory Type: OTP Oscillator Type: Internal Supply Voltage: 3.5V ~ 5.5V Part Status: Obsolete Family Name: Z86E43 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Zilog
Win Source Part Number: 904221-Z86E4312VSC
Series: Z8®
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: Z8 series Microcontroller IC 8-Bit 12MHz 4KB (4K x 8) OTP
Core Processor: Z8
Speed: 12MHz
Package: 44-LCC (J-Lead)
Package: Tube
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: EBI/EMI
Peripherals: POR, WDT
Number of I/O: 32
Program Memory Size: 4KB (4K x 8)
Program Memory Type: OTP
Oscillator Type: Internal
Supply Voltage: 3.5V ~ 5.5V
Part Status: Obsolete
Family Name: Z86E43
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Microcontrollers - Z86E4312VSC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
Z86E4312VSC
Microcontrollers Z86E4312VSC
Z8 Z8® Microcontroller IC 8-Bit 12MHz 4KB (4K x 8) OTP

Z8 Z8® Microcontroller IC 8-Bit 12MHz 4KB (4K x 8) OTP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - Z86E4312VSC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
Z86E4312VSC
Integrated Circuits (ICs) - Embedded - Microcontrollers Z86E4312VSC
IC MCU 8BIT 4KB OTP 44PLCC

IC MCU 8BIT 4KB OTP 44PLCC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 269-1038-ND 904221-Z86E4312VSC Z86E4312VSC Z86E4312VSC
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - Z86E4312VSC Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 12 MHz 12 MHz 12 MHz 12 MHz
RAM 0.2360 KB 4 KB 0.2360 KB 236 KB
ROM 4 KB
ROM Type OTP OTP; OTP OTP; OTP
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC7034BCPZ-RL - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - C167CRLMHABXQLA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 16x10b
View Details
7 suppliers
Microcontrollers - 428487 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details