Zilog 8-bit 48KB 3.3V Embedded Microcontroller MCU Z8F4821AN020SG

Description
MCU 8-bit eZ8 CISC 48KB Flash 3.3V 44-Pin LQFP Product overview: Z8F4821AN020SG from IXYS / Littelfuse is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 48KB, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 48KB, 3.3V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-Z8F4821AN020SG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MCU 8-bit eZ8 CISC 48KB Flash 3.3V 44-Pin LQFP Product overview: Z8F4821AN020SG from IXYS / Littelfuse is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 48KB, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 48KB, 3.3V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-Z8F4821AN020SG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 48KB 3.3V Embedded Microcontroller MCU - 685-Z8F4821AN020SG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 48KB 3.3V Embedded Microcontroller MCU
685-Z8F4821AN020SG
8-bit 48KB 3.3V Embedded Microcontroller MCU 685-Z8F4821AN020SG
MCU 8-bit eZ8 CISC 48KB Flash 3.3V 44-Pin LQFP Product overview: Z8F4821AN020SG from IXYS / Littelfuse is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 48KB, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 48KB, 3.3V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-Z8F4821AN020SG can be used for catalog matching and distributor lookup.

MCU 8-bit eZ8 CISC 48KB Flash 3.3V 44-Pin LQFP Product overview: Z8F4821AN020SG from IXYS / Littelfuse is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 48KB, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 48KB, 3.3V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-Z8F4821AN020SG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 269-4265-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
269-4265-ND
Microcontrollers 269-4265-ND
eZ8 Encore!® XP® Microcontroller IC 8-Bit 20MHz 48KB (48K x 8) FLASH 44-LQFP (10x10)

eZ8 Encore!® XP® Microcontroller IC 8-Bit 20MHz 48KB (48K x 8) FLASH 44-LQFP (10x10)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - Z8F4821AN020SG - 811789-Z8F4821AN020SG - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Z8F4821AN020SG
811789-Z8F4821AN020SG
Embedded - Embedded - Microcontrollers - Z8F4821AN020SG 811789-Z8F4821AN020SG
Manufacturer: Zilog Win Source Part Number: 811789-Z8F4821AN020S G Packaging: Tray Mounting Style: SMD Core Processor: eZ8 Speed: 20MHz Core Size: 8-Bit Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 31 Program Memory Size: 48KB (48K x 8) Program Memory Type: FLASH RAM Size: 4K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supplier Device Package: 44-QFP (10x10) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 44-LQFP Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 160 MSL Level: 3 (168 Hours) Part Number Series: Z8F4821 Voltage - Supply (Vcc/Vdd): 3V ~ 3.6V

Manufacturer: Zilog
Win Source Part Number: 811789-Z8F4821AN020SG
Packaging: Tray
Mounting Style: SMD
Core Processor: eZ8
Speed: 20MHz
Core Size: 8-Bit
Connectivity: I2C, IrDA, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 31
Program Memory Size: 48KB (48K x 8)
Program Memory Type: FLASH
RAM Size: 4K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supplier Device Package: 44-QFP (10x10)
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 44-LQFP
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 160
MSL Level: 3 (168 Hours)
Part Number Series: Z8F4821
Voltage - Supply (Vcc/Vdd): 3V ~ 3.6V

Buy Now
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
Z8F4821AN020SG
8-bit Microcontrollers - MCU Z8F4821AN020SG
8-bit Microcontrollers - MCU 48K Flash Enhanced 4K RAM 2 UARTs

8-bit Microcontrollers - MCU 48K Flash Enhanced 4K RAM 2 UARTs

Buy Now Datasheet
Microcontrollers - Z8F4821AN020SG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
Z8F4821AN020SG
Microcontrollers Z8F4821AN020SG
eZ8 Encore!® XP® Microcontroller IC 8-Bit 20MHz 48KB (48K x 8) FLASH 44-LQFP (10x10)

eZ8 Encore!® XP® Microcontroller IC 8-Bit 20MHz 48KB (48K x 8) FLASH 44-LQFP (10x10)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-Z8F4821AN020SG 269-4265-ND 811789-Z8F4821AN020SG Z8F4821AN020SG Z8F4821AN020SG
Product Name 8-bit 48KB 3.3V Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - Z8F4821AN020SG 8-bit Microcontrollers - MCU Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz
RAM 4 KB 4 KB 48 KB 4 KB
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts 3 to 3.6 volts
Serial Interface I2C/SPI/UART SPI; UART; USART
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 2211610 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details
CC430F5147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5147IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers