Manufacturer: Zilog
Category: Integrated Circuits (ICs) --Embedded --Microcontrollers
Series: Z8 Encore! XP®
Package: Tray
Speed: 24MHz
eZ8 Z8 Encore! XP® Microcontroller IC 8-Bit 24MHz 60KB (60K x 8) FLASH 44-LQFP (10x10)
IC MCU 8BIT 60KB FLASH 44QFP
8-bit Microcontrollers - MCU Z8 Encore! XP 60K F6482 Series 44 Pin
eZ8 Z8 Encore! XP® Microcontroller IC 8-Bit 24MHz 60KB (60K x 8) FLASH 44-LQFP (10x10)
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 269-4883-ND | Z8F6081AN024XK | Z8F6081AN024XK | Z8F6081AN024XK | |
| Product Name | Integrated Circuits (ICs) --Embedded --Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 24 MHz | 24 MHz | 24 MHz | 24 MHz | |
| Bits | Other; A/D 10x12b; D/A 1x12b | ||||
| RAM | 3.75 KB | 3.75 KB | 3.75 KB | ||
| ROM | 60 KB |