Zilog Microcontrollers Z86E0812SEG1903

Description
Z8 Z8® Microcontroller IC 8-Bit 12MHz 2KB (2K x 8) OTP
Request a Quote Datasheet
Description
Z8 Z8® Microcontroller IC 8-Bit 12MHz 2KB (2K x 8) OTP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 269-4699-5-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
269-4699-5-ND
Microcontrollers 269-4699-5-ND
Z8 Z8® Microcontroller IC 8-Bit 12MHz 2KB (2K x 8) OTP

Z8 Z8® Microcontroller IC 8-Bit 12MHz 2KB (2K x 8) OTP

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - Z86E0812SEG1903 - 800275-Z86E0812SEG1903 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Z86E0812SEG1903
800275-Z86E0812SEG1903
Embedded - Embedded - Microcontrollers - Z86E0812SEG1903 800275-Z86E0812SEG1903
Manufacturer: Zilog Win Source Part Number: 800275-Z86E0812SEG19 03 Series: Z8 Packaging: Tube Operating Temperature Range: -40°C ~ 105°C (TA) Core Processor: Z8 Speed: 12MHz Package: 18-SOIC (0.295", 7.50mm Width) Core Size: 8-Bit Peripherals: POR, WDT Number of I/O: 14 Program Memory Size: 2KB (2K x 8) Program Memory Type: One Time Programmable(OTP) RAM Size: 125 x 8 Oscillator Type: Internal Supply Voltage: 4.5 V ~ 5.5 V Family Name: Z86E08 Categories: Integrated Circuits (ICs) Alternative Parts (Cross-Reference): Z86E0812SEC1903; Z86E0812SEC1903TR; Z86E0812SSC1903TR; Z86E0812SSC1903; Introduction Date: February 10, 1998 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Quantity per package: 40

Manufacturer: Zilog
Win Source Part Number: 800275-Z86E0812SEG1903
Series: Z8
Packaging: Tube
Operating Temperature Range: -40°C ~ 105°C (TA)
Core Processor: Z8
Speed: 12MHz
Package: 18-SOIC (0.295", 7.50mm Width)
Core Size: 8-Bit
Peripherals: POR, WDT
Number of I/O: 14
Program Memory Size: 2KB (2K x 8)
Program Memory Type: One Time Programmable(OTP)
RAM Size: 125 x 8
Oscillator Type: Internal
Supply Voltage: 4.5 V ~ 5.5 V
Family Name: Z86E08
Categories: Integrated Circuits (ICs)
Alternative Parts (Cross-Reference): Z86E0812SEC1903; Z86E0812SEC1903TR; Z86E0812SSC1903TR; Z86E0812SSC1903;
Introduction Date: February 10, 1998
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Quantity per package: 40

Buy Now Datasheet
Microcontrollers - Z86E0812SEG1903 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
Z86E0812SEG1903
Microcontrollers Z86E0812SEG1903
Z8 Z8® Microcontroller IC 8-Bit 12MHz 2KB (2K x 8) OTP

Z8 Z8® Microcontroller IC 8-Bit 12MHz 2KB (2K x 8) OTP

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
Z86E0812SEG1903
8-bit Microcontrollers - MCU Z86E0812SEG1903
8-bit Microcontrollers - MCU 2K OTP 12MHz OSC XT

8-bit Microcontrollers - MCU 2K OTP 12MHz OSC XT

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - Z86E0812SEG1903 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
Z86E0812SEG1903
Integrated Circuits (ICs) - Embedded - Microcontrollers Z86E0812SEG1903
IC MCU 8BIT 2KB OTP 18SOIC

IC MCU 8BIT 2KB OTP 18SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 269-4699-5-ND 800275-Z86E0812SEG1903 Z86E0812SEG1903 Z86E0812SEG1903 Z86E0812SEG1903
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - Z86E0812SEG1903 Microcontrollers 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 12 MHz 12 MHz 12 MHz 12 MHz
RAM 0.1250 KB 2 KB 0.1250 KB 125 KB
ROM 2 KB
ROM Type OTP OTP; One Time Programmable(OTP) OTP; OTP
Unlock Full Specs
to access all available technical data

Similar Products

CC430F6127 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, USCI, LCD Driver - CC430F6127IRGCT - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
2 suppliers
Embedded - Microcontrollers - ADUC847BS32-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428452 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Microcontrollers - C164CI8RMCAFXQMA1 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers