Zilog Microcontrollers Z86E0412SEG

Description
Z8 Z8® Microcontroller IC 8-Bit 12MHz 1KB (1K x 8) OTP
Request a Quote Datasheet
Description
Z8 Z8® Microcontroller IC 8-Bit 12MHz 1KB (1K x 8) OTP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 269-3955-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
269-3955-ND
Microcontrollers 269-3955-ND
Z8 Z8® Microcontroller IC 8-Bit 12MHz 1KB (1K x 8) OTP

Z8 Z8® Microcontroller IC 8-Bit 12MHz 1KB (1K x 8) OTP

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - Z86E0412SEG - 800273-Z86E0412SEG - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Z86E0412SEG
800273-Z86E0412SEG
Embedded - Embedded - Microcontrollers - Z86E0412SEG 800273-Z86E0412SEG
Manufacturer: Zilog Win Source Part Number: 800273-Z86E0412SEG Series: Z8 Packaging: Tube Operating Temperature Range: -40°C ~ 105°C (TA) Core Processor: Z8 Speed: 12MHz Package: 18-SOIC (0.295", 7.50mm Width) Core Size: 8-Bit Peripherals: POR, WDT Number of I/O: 14 Program Memory Size: 1KB (1K x 8) Program Memory Type: One Time Programmable(OTP) RAM Size: 125 x 8 Oscillator Type: Internal Supply Voltage: 4.5 V ~ 5.5 V Family Name: Z86E04 Categories: Integrated Circuits (ICs) Alternative Parts (Cross-Reference): Z86E0412SEC00TR; Z86E0412SEC; Z86E0412SSC1903; Z86E0412SSC1866; Introduction Date: February 10, 1998 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 40

Manufacturer: Zilog
Win Source Part Number: 800273-Z86E0412SEG
Series: Z8
Packaging: Tube
Operating Temperature Range: -40°C ~ 105°C (TA)
Core Processor: Z8
Speed: 12MHz
Package: 18-SOIC (0.295", 7.50mm Width)
Core Size: 8-Bit
Peripherals: POR, WDT
Number of I/O: 14
Program Memory Size: 1KB (1K x 8)
Program Memory Type: One Time Programmable(OTP)
RAM Size: 125 x 8
Oscillator Type: Internal
Supply Voltage: 4.5 V ~ 5.5 V
Family Name: Z86E04
Categories: Integrated Circuits (ICs)
Alternative Parts (Cross-Reference): Z86E0412SEC00TR; Z86E0412SEC; Z86E0412SSC1903; Z86E0412SSC1866;
Introduction Date: February 10, 1998
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 40

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - Z86E0412SEG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
Z86E0412SEG
Integrated Circuits (ICs) - Embedded - Microcontrollers Z86E0412SEG
IC MCU 8BIT 1KB OTP 18SOIC

IC MCU 8BIT 1KB OTP 18SOIC

Supplier's Site
Microcontrollers - Z86E0412SEG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
Z86E0412SEG
Microcontrollers Z86E0412SEG
Z8 Z8® Microcontroller IC 8-Bit 12MHz 1KB (1K x 8) OTP

Z8 Z8® Microcontroller IC 8-Bit 12MHz 1KB (1K x 8) OTP

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
Z86E0412SEG
8-bit Microcontrollers - MCU Z86E0412SEG
8-bit Microcontrollers - MCU Z8 1K OTP 12MHz XT

8-bit Microcontrollers - MCU Z8 1K OTP 12MHz XT

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 269-3955-ND 800273-Z86E0412SEG Z86E0412SEG Z86E0412SEG Z86E0412SEG
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - Z86E0412SEG Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 12 MHz 12 MHz 12 MHz 12 MHz
RAM 0.1250 KB 1 KB 125 KB 0.1250 KB
ROM 1 KB
ROM Type OTP OTP; One Time Programmable(OTP) OTP; OTP
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - ADUC816BCPZ - 911041-ADUC816BCPZ - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
RAM 8 KB
View Details
2 suppliers
Microcontrollers - 1769108P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details
2.4GHz 128KB 8KB VQFN Embedded Microcontroller MCU - 879-CC2530F128RHAT - ERSAELECTRONICS PTE. LTD.
Specs
RAM 8 KB
Supply Voltage 2 to 3.6 volts
Serial Interface SPI, USART, UART, 2-Wire
View Details
2 suppliers