Manufacturer: Zilog
Win Source Part Number: 847522-Z8F6423FT020E
Series: Encore!® XP®
Features: series Microcontroller IC
Package: Tray
Number of I/O: 60
Family Name: Z8F6423
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 66
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 24 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 269-4286, Z8F6423FT020EG-ND
eZ8 Encore!® XP® Microcontroller IC 8-Bit 20MHz 64KB (64K x 8) FLASH
IC MCU 8BIT 64KB FLASH 80QFP
8-bit Microcontrollers - MCU 64K FLASH ENHANCED 4K RAM 2 UARTS
eZ8 Encore!® XP® Microcontroller IC 8-Bit 20MHz 64KB (64K x 8) FLASH
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 847522-Z8F6423FT020EG | 269-4286-ND | Z8F6423FT020EG | Z8F6423FT020EG | Z8F6423FT020EG |
| Product Name | Embedded - Embedded - Microcontrollers - Z8F6423FT020EG | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | |
| I/O Ports | 60 | 60 | |||
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | ||
| Bits | Other; A/D 12x10b | ||||
| RAM | 4 KB | 4 KB | 4 KB |