Zilog 5.5MHZ Embedded Microcontroller MCU Z8F0823SH005EG2156

Description
MICROCONTROLLERS WITH 5.5MHZ EZ8 MICROPROCESSOR CORE Product overview: Z8F0823SH005EG2156 from IXYS / Littelfuse is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5MHZ. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 5.5MHZ, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-Z8F0823SH005EG21 56 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MICROCONTROLLERS WITH 5.5MHZ EZ8 MICROPROCESSOR CORE Product overview: Z8F0823SH005EG2156 from IXYS / Littelfuse is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5MHZ. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 5.5MHZ, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-Z8F0823SH005EG21 56 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.5MHZ Embedded Microcontroller MCU - 685-Z8F0823SH005EG2156 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.5MHZ Embedded Microcontroller MCU
685-Z8F0823SH005EG2156
5.5MHZ Embedded Microcontroller MCU 685-Z8F0823SH005EG2156
MICROCONTROLLERS WITH 5.5MHZ EZ8 MICROPROCESSOR CORE Product overview: Z8F0823SH005EG2156 from IXYS / Littelfuse is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5MHZ. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 5.5MHZ, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-Z8F0823SH005EG21 56 can be used for catalog matching and distributor lookup.

MICROCONTROLLERS WITH 5.5MHZ EZ8 MICROPROCESSOR CORE Product overview: Z8F0823SH005EG2156 from IXYS / Littelfuse is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5MHZ. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 5.5MHZ, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-Z8F0823SH005EG2156 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 993491-Z8F0823SH005EG2156 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
993491-Z8F0823SH005EG2156
Integrated Circuits (ICs) - Embedded - Microcontrollers 993491-Z8F0823SH005EG2156
Win Source Part Number: 993491-Z8F0823SH005E G2156 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: Encore!® XP® Core Processor: eZ8 Speed: 5MHz Package: Tube Standard Package: 38 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: IrDA, UART/USART Peripherals: Brown-out Detect/Reset, LED, POR, PWM, WDT Number of I/O: 16 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH RAM Size: 1K x 8 Data Converters: A/D 7x10b Oscillator Type: Internal Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 2.7V ~ 3.6V ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Zilog Other Names: -269-2034-ND,269-203 4,-269-2034-5,-269-2 034,269-2034-ND,-269 -1038-ND,269-2034-5 Base Product Number: Z8F0823

Win Source Part Number: 993491-Z8F0823SH005EG2156
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: Encore!® XP®
Core Processor: eZ8
Speed: 5MHz
Package: Tube
Standard Package: 38
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: IrDA, UART/USART
Peripherals: Brown-out Detect/Reset, LED, POR, PWM, WDT
Number of I/O: 16
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
RAM Size: 1K x 8
Data Converters: A/D 7x10b
Oscillator Type: Internal
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SOIC
Temperature Range - Operating: -40°C ~ 105°C (TA)
Supply Voltage - Operating: 2.7V ~ 3.6V
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Zilog
Other Names: -269-2034-ND,269-2034,-269-2034-5,-269-2034,269-2034-ND,-269-1038-ND,269-2034-5
Base Product Number: Z8F0823

Buy Now Datasheet
Microcontrollers - 269-2034-5-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
269-2034-5-ND
Microcontrollers 269-2034-5-ND
eZ8 Encore!® XP® Microcontroller IC 8-Bit 5MHz 8KB (8K x 8) FLASH 20-SOIC

eZ8 Encore!® XP® Microcontroller IC 8-Bit 5MHz 8KB (8K x 8) FLASH 20-SOIC

Buy Now Datasheet
Microcontrollers - Z8F0823SH005EG2156 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
Z8F0823SH005EG2156
Microcontrollers Z8F0823SH005EG2156
eZ8 Encore!® XP® Microcontroller IC 8-Bit 5MHz 8KB (8K x 8) FLASH 20-SOIC

eZ8 Encore!® XP® Microcontroller IC 8-Bit 5MHz 8KB (8K x 8) FLASH 20-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
Z8F0823SH005EG2156
8-bit Microcontrollers - MCU Z8F0823SH005EG2156
8-bit Microcontrollers - MCU 8K FLASH 1K RAM 7CH 10BIT ADC

8-bit Microcontrollers - MCU 8K FLASH 1K RAM 7CH 10BIT ADC

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - Z8F0823SH005EG2156 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
Z8F0823SH005EG2156
Integrated Circuits (ICs) - Embedded - Microcontrollers Z8F0823SH005EG2156
IC MCU 8BIT 8KB FLASH 20SOIC

IC MCU 8BIT 8KB FLASH 20SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-Z8F0823SH005EG2156 993491-Z8F0823SH005EG2156 269-2034-5-ND Z8F0823SH005EG2156 Z8F0823SH005EG2156 Z8F0823SH005EG2156
Product Name 5.5MHZ Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Clock Speed 5 MHz 5 MHz 5 MHz 5 MHz 5 MHz
Supply Voltage ? to 3.6 volts 2.7 to 3.6 volts 2.7 to 3.6 volts 3.6 volts
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit
RAM 8 KB 1 KB 1 KB 1 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 2157976P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 384 KB
Package Type Other; TQFN
View Details
Embedded - Microcontrollers - 73S1209F-68M/F/P1 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
1GHz 4KB 928MHz QFN Embedded Microcontroller MCU - 879-CC1111F32RSP - ERSAELECTRONICS PTE. LTD.
Specs
RAM 4 KB
Supply Voltage 3.3 volts
Serial Interface USB, USART, I2S
View Details
2 suppliers
Embedded - Microcontrollers - C505CA4EMCAKXUMA2 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
2 suppliers