Zilog Embedded - Embedded - Microcontrollers - Z8F0223SH005SC Z8F0223SH005SC

Description
Manufacturer: Zilog Win Source Part Number: 800286-Z8F0223SH005S C Series: Encore! XP Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: eZ8 Speed: 5MHz Package: 20-SOIC (0.295", 7.50mm Width) Core Size: 8-Bit Connectivity: IrDA, UART/USART Peripherals: Brown-out Detect/Reset, LED, POR, PWM, WDT Number of I/O: 16 Program Memory Size: 2KB (2K x 8) Program Memory Type: FLASH RAM Size: 512 x 8 Data Converters: A/D 7x10b Oscillator Type: Internal Supply Voltage: 2.7 V ~ 3.6 V Part Status: Obsolete(EOL) Family Name: Z8F0223 Categories: Integrated Circuits (ICs) Alternative Parts (Cross-Reference): ST62T08CM6; ST62T20CM6; ST52F503F3M3; ST52F504F3M5; Introduction Date: March 01, 2006 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Zilog Win Source Part Number: 800286-Z8F0223SH005S C Series: Encore! XP Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: eZ8 Speed: 5MHz Package: 20-SOIC (0.295", 7.50mm Width) Core Size: 8-Bit Connectivity: IrDA, UART/USART Peripherals: Brown-out Detect/Reset, LED, POR, PWM, WDT Number of I/O: 16 Program Memory Size: 2KB (2K x 8) Program Memory Type: FLASH RAM Size: 512 x 8 Data Converters: A/D 7x10b Oscillator Type: Internal Supply Voltage: 2.7 V ~ 3.6 V Part Status: Obsolete(EOL) Family Name: Z8F0223 Categories: Integrated Circuits (ICs) Alternative Parts (Cross-Reference): ST62T08CM6; ST62T20CM6; ST52F503F3M3; ST52F504F3M5; Introduction Date: March 01, 2006 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - Z8F0223SH005SC - 800286-Z8F0223SH005SC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Z8F0223SH005SC
800286-Z8F0223SH005SC
Embedded - Embedded - Microcontrollers - Z8F0223SH005SC 800286-Z8F0223SH005SC
Manufacturer: Zilog Win Source Part Number: 800286-Z8F0223SH005S C Series: Encore! XP Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: eZ8 Speed: 5MHz Package: 20-SOIC (0.295", 7.50mm Width) Core Size: 8-Bit Connectivity: IrDA, UART/USART Peripherals: Brown-out Detect/Reset, LED, POR, PWM, WDT Number of I/O: 16 Program Memory Size: 2KB (2K x 8) Program Memory Type: FLASH RAM Size: 512 x 8 Data Converters: A/D 7x10b Oscillator Type: Internal Supply Voltage: 2.7 V ~ 3.6 V Part Status: Obsolete(EOL) Family Name: Z8F0223 Categories: Integrated Circuits (ICs) Alternative Parts (Cross-Reference): ST62T08CM6; ST62T20CM6; ST52F503F3M3; ST52F504F3M5; Introduction Date: March 01, 2006 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Zilog
Win Source Part Number: 800286-Z8F0223SH005SC
Series: Encore! XP
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Core Processor: eZ8
Speed: 5MHz
Package: 20-SOIC (0.295", 7.50mm Width)
Core Size: 8-Bit
Connectivity: IrDA, UART/USART
Peripherals: Brown-out Detect/Reset, LED, POR, PWM, WDT
Number of I/O: 16
Program Memory Size: 2KB (2K x 8)
Program Memory Type: FLASH
RAM Size: 512 x 8
Data Converters: A/D 7x10b
Oscillator Type: Internal
Supply Voltage: 2.7 V ~ 3.6 V
Part Status: Obsolete(EOL)
Family Name: Z8F0223
Categories: Integrated Circuits (ICs)
Alternative Parts (Cross-Reference): ST62T08CM6; ST62T20CM6; ST52F503F3M3; ST52F504F3M5;
Introduction Date: March 01, 2006
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - Z8F0223SH005SC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
Z8F0223SH005SC
Microcontrollers Z8F0223SH005SC
eZ8 Encore!® XP® Microcontroller IC 8-Bit 5MHz 2KB (2K x 8) FLASH

eZ8 Encore!® XP® Microcontroller IC 8-Bit 5MHz 2KB (2K x 8) FLASH

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 800286-Z8F0223SH005SC Z8F0223SH005SC
Product Name Embedded - Embedded - Microcontrollers - Z8F0223SH005SC Microcontrollers
Data Bus 8 Bit 8 Bit; 8-Bit
Clock Speed 5 MHz 5 MHz
RAM 2 KB 0.5120 KB
ROM Type Flash; FLASH
Supply Voltage 2.7 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C161OL25MHABXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
RAM 2 KB
View Details
5 suppliers
Microcontrollers - 428456 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Embedded - Microcontrollers - ADUC841BCP8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details