Zilog Microcontrollers Z86E3116SSC

Description
Z8 Z8® Microcontroller IC 8-Bit 16MHz 2KB (2K x 8) OTP
Request a Quote Datasheet
Description
Z8 Z8® Microcontroller IC 8-Bit 16MHz 2KB (2K x 8) OTP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 269-1055-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
269-1055-ND
Microcontrollers 269-1055-ND
Z8 Z8® Microcontroller IC 8-Bit 16MHz 2KB (2K x 8) OTP

Z8 Z8® Microcontroller IC 8-Bit 16MHz 2KB (2K x 8) OTP

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - Z86E3116SSC - 115659-Z86E3116SSC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Z86E3116SSC
115659-Z86E3116SSC
Embedded - Embedded - Microcontrollers - Z86E3116SSC 115659-Z86E3116SSC
Manufacturer: Zilog Win Source Part Number: 115659-Z86E3116SSC Packaging: Tube/Rail Core Processor: Z8 Number of I/O: 24 Program Memory Size: 2KB (2K x 8) Program Memory Type: OTP Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Dimension: 28-SOIC (0.295", 7.50mm Width) Speed(Frequency): 16MHz Supply Voltage - Operating: 3.5 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 125 x 8 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Zilog
Win Source Part Number: 115659-Z86E3116SSC
Packaging: Tube/Rail
Core Processor: Z8
Number of I/O: 24
Program Memory Size: 2KB (2K x 8)
Program Memory Type: OTP
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Dimension: 28-SOIC (0.295", 7.50mm Width)
Speed(Frequency): 16MHz
Supply Voltage - Operating: 3.5 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 125 x 8
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Microcontrollers - Z86E3116SSC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
Z86E3116SSC
Microcontrollers Z86E3116SSC
Z8 Z8® Microcontroller IC 8-Bit 16MHz 2KB (2K x 8) OTP

Z8 Z8® Microcontroller IC 8-Bit 16MHz 2KB (2K x 8) OTP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - Z86E3116SSC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
Z86E3116SSC
Integrated Circuits (ICs) - Embedded - Microcontrollers Z86E3116SSC
IC MCU 8BIT 2KB OTP 28SOIC

IC MCU 8BIT 2KB OTP 28SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 269-1055-ND 115659-Z86E3116SSC Z86E3116SSC Z86E3116SSC
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - Z86E3116SSC Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz
RAM 0.1250 KB 2 KB 0.1250 KB 125 KB
ROM 2 KB
ROM Type OTP OTP; OTP OTP; OTP
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC832BS - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
CC430F5133 16-Bit Ultra-Low-Power MCU, 8KB Flash, 2KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5133IRGZ - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
Microcontrollers - 428452 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details