Manufacturer: Zilog
Win Source Part Number: 939948-Z86E3016SSG
Series: Z8®
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: Z8 series Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) OTP
Core Processor: Z8
Speed: 16MHz
Package: Tube
Package: 28-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Core Size: 8-Bit
Peripherals: POR, WDT
Number of I/O: 24
Program Memory Size: 4KB (4K x 8)
Program Memory Type: OTP
Oscillator Type: Internal
Supply Voltage: 3.5V ~ 5.5V
Family Name: Z86E3016
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 27
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 24 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 269-4539-5, Z86E3016SSG-ND
Z8 Z8® Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) OTP
IC MCU 8BIT 4KB OTP 28SOIC
8-bit Microcontrollers - MCU Z8 4K OTP 16MHz
Z8 Z8® Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) OTP
IC MCU 8BIT 4KB OTP 28SOIC
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 939948-Z86E3016SSG | 269-4539-5-ND | Z86E3016SSG | Z86E3016SSG | Z86E3016SSG | Z86E3016SSG |
| Product Name | Embedded - Embedded - Microcontrollers - Z86E3016SSG | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | 16 MHz | 16 MHz | |
| RAM | 4 KB | 0.2370 KB | 237 KB | 0.2370 KB | 0.2370 KB | |
| ROM Type | OTP; OTP | OTP | OTP; OTP | OTP; OTP | ||
| Supply Voltage | 3.5 to 5.5 volts | 3.5 to 5.5 volts | 5.5 volts | 3.5 to 5.5 volts |