Zilog Embedded - Embedded - Microcontrollers - Z86E2304VSC Z86E2304VSC

Description
Manufacturer: Zilog Win Source Part Number: 800276-Z86E2304VSC Series: Z8 Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: Z8 Speed: 4MHz Package: 44-LCC (J-Lead) Core Size: 8-Bit Number of I/O: 32 Program Memory Size: 8KB (8K x 8) Program Memory Type: One Time Programmable(OTP) RAM Size: 236 x 8 Oscillator Type: External Supply Voltage: 4.5 V ~ 5.5 V Part Status: Obsolete(EOL) Family Name: Z86E2304 Categories: Integrated Circuits (ICs) Alternative Parts (Cross-Reference): COPC980-XXX/V; SST89E564RD-33-I-NI; AT87F51-12JI; SE370C036AFNL; Introduction Date: November 11, 1997 Country of Origin: Taiwan Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Zilog Win Source Part Number: 800276-Z86E2304VSC Series: Z8 Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: Z8 Speed: 4MHz Package: 44-LCC (J-Lead) Core Size: 8-Bit Number of I/O: 32 Program Memory Size: 8KB (8K x 8) Program Memory Type: One Time Programmable(OTP) RAM Size: 236 x 8 Oscillator Type: External Supply Voltage: 4.5 V ~ 5.5 V Part Status: Obsolete(EOL) Family Name: Z86E2304 Categories: Integrated Circuits (ICs) Alternative Parts (Cross-Reference): COPC980-XXX/V; SST89E564RD-33-I-NI; AT87F51-12JI; SE370C036AFNL; Introduction Date: November 11, 1997 Country of Origin: Taiwan Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - Z86E2304VSC - 800276-Z86E2304VSC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Z86E2304VSC
800276-Z86E2304VSC
Embedded - Embedded - Microcontrollers - Z86E2304VSC 800276-Z86E2304VSC
Manufacturer: Zilog Win Source Part Number: 800276-Z86E2304VSC Series: Z8 Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: Z8 Speed: 4MHz Package: 44-LCC (J-Lead) Core Size: 8-Bit Number of I/O: 32 Program Memory Size: 8KB (8K x 8) Program Memory Type: One Time Programmable(OTP) RAM Size: 236 x 8 Oscillator Type: External Supply Voltage: 4.5 V ~ 5.5 V Part Status: Obsolete(EOL) Family Name: Z86E2304 Categories: Integrated Circuits (ICs) Alternative Parts (Cross-Reference): COPC980-XXX/V; SST89E564RD-33-I-NI; AT87F51-12JI; SE370C036AFNL; Introduction Date: November 11, 1997 Country of Origin: Taiwan Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Zilog
Win Source Part Number: 800276-Z86E2304VSC
Series: Z8
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Core Processor: Z8
Speed: 4MHz
Package: 44-LCC (J-Lead)
Core Size: 8-Bit
Number of I/O: 32
Program Memory Size: 8KB (8K x 8)
Program Memory Type: One Time Programmable(OTP)
RAM Size: 236 x 8
Oscillator Type: External
Supply Voltage: 4.5 V ~ 5.5 V
Part Status: Obsolete(EOL)
Family Name: Z86E2304
Categories: Integrated Circuits (ICs)
Alternative Parts (Cross-Reference): COPC980-XXX/V; SST89E564RD-33-I-NI; AT87F51-12JI; SE370C036AFNL;
Introduction Date: November 11, 1997
Country of Origin: Taiwan
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - Z86E2304VSC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
Z86E2304VSC
Microcontrollers Z86E2304VSC
Z8 Z8® Microcontroller IC 8-Bit 4MHz 8KB (8K x 8) OTP

Z8 Z8® Microcontroller IC 8-Bit 4MHz 8KB (8K x 8) OTP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 800276-Z86E2304VSC Z86E2304VSC
Product Name Embedded - Embedded - Microcontrollers - Z86E2304VSC Microcontrollers
Data Bus 8 Bit 8 Bit; 8-Bit
Clock Speed 4 MHz 4 MHz
RAM 8 KB 0.2360 KB
ROM Type OTP; One Time Programmable(OTP)
Supply Voltage 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

CC430F6147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F6147IRGCT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA; LCD Driver
Bits 16 Bit
View Details
2 suppliers
16-bit 4MHz Embedded Microcontroller MCU - 685-A8097BH - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
Clock Speed 12 MHz
Supply Voltage 4.5 to ? volts
View Details
2 suppliers
Microcontrollers - 2211610 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C509LMDBFXUMA1 - Acme Chip Technology Co., Limited
Specs
Life Cycle Stage Active
View Details
2 suppliers