Manufacturer: Zilog
Win Source Part Number: 800293-Z8F0423SH005E
Series: Encore! XP
Packaging: Tube
Operating Temperature Range: -40°C ~ 105°C (TA)
Core Processor: eZ8
Speed: 5MHz
Package: 20-SOIC (0.295", 7.50mm Width)
Core Size: 8-Bit
Connectivity: IrDA, UART/USART
Peripherals: Brown-out Detect/Reset, LED, POR, PWM, WDT
Number of I/O: 16
Program Memory Size: 4KB (4K x 8)
Program Memory Type: FLASH
RAM Size: 1K x 8
Data Converters: A/D 7x10b
Oscillator Type: Internal
Supply Voltage: 2.7 V ~ 3.6 V
Family Name: Z8F0423
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-SOIC
Alternative Parts (Cross-Reference): P87LPC762FD; MC9S08PA8AVWJR; W79E824ASG; W79E825ASG;
Introduction Date: January 01, 2000
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 38
eZ8 Encore!® XP® Microcontroller IC 8-Bit 5MHz 4KB (4K x 8) FLASH 20-SOIC
eZ8 Encore!® XP® Microcontroller IC 8-Bit 5MHz 4KB (4K x 8) FLASH 20-SOIC
IC MCU 8BIT 4KB FLASH 20SOIC
8-bit Microcontrollers - MCU 4K FLASH 1K RAM 7-CH 10-BIT ADC
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 800293-Z8F0423SH005EG2156 | Z8F0423SH005EG2156-ND | Z8F0423SH005EG2156 | Z8F0423SH005EG2156 | Z8F0423SH005EG2156 |
| Product Name | Embedded - Embedded - Microcontrollers - Z8F0423SH005EG2156 | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 5 MHz | 5 MHz | 5 MHz | 5 MHz | |
| RAM | 4 KB | 1 KB | 1 KB | 1 KB | |
| ROM Type | Flash; FLASH | Flash | Flash; FLASH | ||
| Supply Voltage | 2.7 to 3.6 volts | 2.7 to 3.6 volts | 3.6 volts |