Zilog Embedded - Embedded - Microcontrollers - ZGP323HAH2804C ZGP323HAH2804C

Description
Manufacturer: Zilog Win Source Part Number: 135035-ZGP323HAH2804 C Packaging: Tube/Rail Core Processor: Z8 Number of I/O: 24 Program Memory Size: 4KB (4K x 8) Program Memory Type: OTP Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TA) Dimension: 28-SSOP (0.209", 5.30mm Width) Speed(Frequency): 8MHz Supply Voltage - Operating: 2 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 237 x 8 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Zilog Win Source Part Number: 135035-ZGP323HAH2804 C Packaging: Tube/Rail Core Processor: Z8 Number of I/O: 24 Program Memory Size: 4KB (4K x 8) Program Memory Type: OTP Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TA) Dimension: 28-SSOP (0.209", 5.30mm Width) Speed(Frequency): 8MHz Supply Voltage - Operating: 2 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 237 x 8 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - ZGP323HAH2804C - 135035-ZGP323HAH2804C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ZGP323HAH2804C
135035-ZGP323HAH2804C
Embedded - Embedded - Microcontrollers - ZGP323HAH2804C 135035-ZGP323HAH2804C
Manufacturer: Zilog Win Source Part Number: 135035-ZGP323HAH2804 C Packaging: Tube/Rail Core Processor: Z8 Number of I/O: 24 Program Memory Size: 4KB (4K x 8) Program Memory Type: OTP Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TA) Dimension: 28-SSOP (0.209", 5.30mm Width) Speed(Frequency): 8MHz Supply Voltage - Operating: 2 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 237 x 8 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Zilog
Win Source Part Number: 135035-ZGP323HAH2804C
Packaging: Tube/Rail
Core Processor: Z8
Number of I/O: 24
Program Memory Size: 4KB (4K x 8)
Program Memory Type: OTP
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TA)
Dimension: 28-SSOP (0.209", 5.30mm Width)
Speed(Frequency): 8MHz
Supply Voltage - Operating: 2 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 237 x 8
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - ZGP323HAH2804C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ZGP323HAH2804C
Microcontrollers ZGP323HAH2804C
Z8 Z8® GP™ Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) OTP

Z8 Z8® GP™ Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) OTP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 135035-ZGP323HAH2804C ZGP323HAH2804C
Product Name Embedded - Embedded - Microcontrollers - ZGP323HAH2804C Microcontrollers
Data Bus 8 Bit 8 Bit; 8-Bit
Life Cycle Stage Obsolete(EOL) Removed; Obsolete
Clock Speed 8 MHz 8 MHz
RAM 4 KB 0.2370 KB
ROM Type OTP; OTP
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5123 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5123IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
4 suppliers
 - 51-41965Z01 - Rochester Electronics
Infineon Technologies AG
Specs
Life Cycle Stage Obsolete
Package Type QFP; Other; LQFP64
View Details
3 suppliers
Microcontrollers - 2154815 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details
Embedded - Embedded - Microcontrollers - ADUC816BCPZ - 911041-ADUC816BCPZ - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
RAM 8 KB
View Details
2 suppliers