eZ8 Encore!® XP® Microcontroller IC 8-Bit 5MHz 1KB (1K x 8) FLASH 20-SOIC
Manufacturer: Zilog
Win Source Part Number: 939952-Z8F0113SH005S
Series: Encore!® XP®
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: eZ8 series Microcontroller IC 8-Bit 5MHz 1KB (1K x 8) FLASH 20-SOIC
Core Processor: eZ8
Speed: 5MHz
Package: Tube
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: IrDA, UART/USART
Peripherals: Brown-out Detect/Reset, LED, POR, PWM, WDT
Number of I/O: 16
Program Memory Size: 1KB (1K x 8)
Program Memory Type: FLASH
Oscillator Type: Internal
Supply Voltage: 2.7V ~ 3.6V
Family Name: Z8F0113
Categories: Integrated Circuits (ICs)
Case / Package: 20-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 38
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
eZ8 Encore!® XP® Microcontroller IC 8-Bit 5MHz 1KB (1K x 8) FLASH 20-SOIC
8-bit Microcontrollers - MCU 1K FLASH 256B RAM
IC MCU 8BIT 1KB FLASH 20SOIC
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | Z8F0113SH005SG2156-ND | 939952-Z8F0113SH005SG2156 | Z8F0113SH005SG2156 | Z8F0113SH005SG2156 | Z8F0113SH005SG2156 |
| Product Name | Microcontrollers | Embedded - Embedded - Microcontrollers - Z8F0113SH005SG2156 | Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 5 MHz | 5 MHz | 5 MHz | 5 MHz | |
| RAM | 0.2560 KB | 1 KB | 0.2560 KB | 256 KB | |
| ROM | 1 KB | ||||
| ROM Type | Flash | Flash; FLASH | Flash; FLASH |