Zilog Microcontrollers Z8F0423PH005SC

Description
eZ8 Encore!® XP® Microcontroller IC 8-Bit 5MHz 4KB (4K x 8) FLASH
Request a Quote Datasheet
Description
eZ8 Encore!® XP® Microcontroller IC 8-Bit 5MHz 4KB (4K x 8) FLASH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 269-3495-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
269-3495-ND
Microcontrollers 269-3495-ND
eZ8 Encore!® XP® Microcontroller IC 8-Bit 5MHz 4KB (4K x 8) FLASH

eZ8 Encore!® XP® Microcontroller IC 8-Bit 5MHz 4KB (4K x 8) FLASH

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - Z8F0423PH005SC - 800291-Z8F0423PH005SC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Z8F0423PH005SC
800291-Z8F0423PH005SC
Embedded - Embedded - Microcontrollers - Z8F0423PH005SC 800291-Z8F0423PH005SC
Manufacturer: Zilog Win Source Part Number: 800291-Z8F0423PH005S C Series: Encore! XP Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: eZ8 Speed: 5MHz Package: 20-DIP (0.300", 7.62mm) Core Size: 8-Bit Connectivity: IrDA, UART/USART Peripherals: Brown-out Detect/Reset, LED, POR, PWM, WDT Number of I/O: 16 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH RAM Size: 1K x 8 Data Converters: A/D 7x10b Oscillator Type: Internal Supply Voltage: 2.7 V ~ 3.6 V Part Status: Obsolete(EOL) Family Name: Z8F0423PH Categories: Integrated Circuits (ICs) Alternative Parts (Cross-Reference): ST7FLITE29F2B6; ST72F623F2B1; ST7FLITE25F2B6; ST7FLITE39F2B6; Introduction Date: March 01, 2006 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Zilog
Win Source Part Number: 800291-Z8F0423PH005SC
Series: Encore! XP
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Core Processor: eZ8
Speed: 5MHz
Package: 20-DIP (0.300", 7.62mm)
Core Size: 8-Bit
Connectivity: IrDA, UART/USART
Peripherals: Brown-out Detect/Reset, LED, POR, PWM, WDT
Number of I/O: 16
Program Memory Size: 4KB (4K x 8)
Program Memory Type: FLASH
RAM Size: 1K x 8
Data Converters: A/D 7x10b
Oscillator Type: Internal
Supply Voltage: 2.7 V ~ 3.6 V
Part Status: Obsolete(EOL)
Family Name: Z8F0423PH
Categories: Integrated Circuits (ICs)
Alternative Parts (Cross-Reference): ST7FLITE29F2B6; ST72F623F2B1; ST7FLITE25F2B6; ST7FLITE39F2B6;
Introduction Date: March 01, 2006
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - Z8F0423PH005SC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
Z8F0423PH005SC
Microcontrollers Z8F0423PH005SC
eZ8 Encore!® XP® Microcontroller IC 8-Bit 5MHz 4KB (4K x 8) FLASH

eZ8 Encore!® XP® Microcontroller IC 8-Bit 5MHz 4KB (4K x 8) FLASH

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - Z8F0423PH005SC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
Z8F0423PH005SC
Integrated Circuits (ICs) - Embedded - Microcontrollers Z8F0423PH005SC
IC MCU 8BIT 4KB FLASH 20DIP

IC MCU 8BIT 4KB FLASH 20DIP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 269-3495-ND 800291-Z8F0423PH005SC Z8F0423PH005SC Z8F0423PH005SC
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - Z8F0423PH005SC Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 5 MHz 5 MHz 5 MHz 5 MHz
Bits Other; A/D 7x10b
RAM 1 KB 4 KB 1 KB 1 KB
ROM 4 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC848BCP8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Embedded - Microcontrollers - C164CI8RMCAFXQMA1 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
3 suppliers