Manufacturer: Zilog
Win Source Part Number: 939951-Z8F0113SH005E
Series: Encore!® XP®
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: eZ8 series Microcontroller IC 8-Bit 5MHz 1KB (1K x 8) FLASH
Core Processor: eZ8
Speed: 5MHz
Package: Tube
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: IrDA, UART/USART
Peripherals: Brown-out Detect/Reset, LED, POR, PWM, WDT
Number of I/O: 16
Program Memory Size: 1KB (1K x 8)
Program Memory Type: FLASH
Oscillator Type: Internal
Supply Voltage: 2.7V ~ 3.6V
Family Name: Z8F0113
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 38
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 269-3996, Z8F0113SH005EG-ND
eZ8 Encore!® XP® Microcontroller IC 8-Bit 5MHz 1KB (1K x 8) FLASH
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 939951-Z8F0113SH005EG | Z8F0113SH005EG |
| Product Name | Embedded - Embedded - Microcontrollers - Z8F0113SH005EG | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit |
| Clock Speed | 5 MHz | 5 MHz |
| RAM | 1 KB | 0.2560 KB |
| ROM Type | Flash; FLASH | |
| Supply Voltage | 2.7 to 3.6 volts |