Zilog Microcontrollers Z86E2116VSC

Description
Z8 Z8® Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) OTP
Request a Quote Datasheet
Description
Z8 Z8® Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) OTP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 269-1102-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
269-1102-ND
Microcontrollers 269-1102-ND
Z8 Z8® Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) OTP

Z8 Z8® Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) OTP

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - Z86E2116VSC - 939947-Z86E2116VSC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Z86E2116VSC
939947-Z86E2116VSC
Embedded - Embedded - Microcontrollers - Z86E2116VSC 939947-Z86E2116VSC
Manufacturer: Zilog Win Source Part Number: 939947-Z86E2116VSC Series: Z8® Operating Temperature Range: 0°C ~ 70°C (TA) Features: Z8 series Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) OTP Core Processor: Z8 Speed: 16MHz Package: 44-LCC (J-Lead) Package: Tube Mounting: Surface Mount Core Size: 8-Bit Connectivity: UART/USART Number of I/O: 32 Program Memory Size: 8KB (8K x 8) Program Memory Type: OTP Oscillator Type: Internal Part Status: Obsolete Family Name: Z86E21 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Zilog
Win Source Part Number: 939947-Z86E2116VSC
Series: Z8®
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: Z8 series Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) OTP
Core Processor: Z8
Speed: 16MHz
Package: 44-LCC (J-Lead)
Package: Tube
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: UART/USART
Number of I/O: 32
Program Memory Size: 8KB (8K x 8)
Program Memory Type: OTP
Oscillator Type: Internal
Part Status: Obsolete
Family Name: Z86E21
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Microcontrollers - Z86E2116VSC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
Z86E2116VSC
Microcontrollers Z86E2116VSC
Z8 Z8® Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) OTP

Z8 Z8® Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) OTP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - Z86E2116VSC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
Z86E2116VSC
Integrated Circuits (ICs) - Embedded - Microcontrollers Z86E2116VSC
IC MCU 8BIT 8KB OTP 44PLCC

IC MCU 8BIT 8KB OTP 44PLCC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 269-1102-ND 939947-Z86E2116VSC Z86E2116VSC Z86E2116VSC
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - Z86E2116VSC Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz
RAM 0.2360 KB 8 KB 0.2360 KB 236 KB
ROM 8 KB
ROM Type OTP OTP; OTP OTP; OTP
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1111F8RSP - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 3 volts
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
Embedded - Microcontrollers - 73S1209F-68IM/F - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Security & Authentication Chips - 2167772 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details
 - CG7958AA - Rochester Electronics
Infineon Technologies AG
View Details