Zilog Embedded - Embedded - Microcontrollers - Z86E0812PSC1866 Z86E0812PSC1866

Description
Manufacturer: Zilog Win Source Part Number: 036689-Z86E0812PSC18 66 Packaging: Tube/Rail Core Processor: Z8 Number of I/O: 14 Program Memory Size: 2KB (2K x 8) Program Memory Type: OTP Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Dimension: 18-DIP (0.300", 7.62mm) Speed(Frequency): 12MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 125 x 8 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 20
Request a Quote Datasheet
Description
Manufacturer: Zilog Win Source Part Number: 036689-Z86E0812PSC18 66 Packaging: Tube/Rail Core Processor: Z8 Number of I/O: 14 Program Memory Size: 2KB (2K x 8) Program Memory Type: OTP Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Dimension: 18-DIP (0.300", 7.62mm) Speed(Frequency): 12MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 125 x 8 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - Z86E0812PSC1866 - 036689-Z86E0812PSC1866 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Z86E0812PSC1866
036689-Z86E0812PSC1866
Embedded - Embedded - Microcontrollers - Z86E0812PSC1866 036689-Z86E0812PSC1866
Manufacturer: Zilog Win Source Part Number: 036689-Z86E0812PSC18 66 Packaging: Tube/Rail Core Processor: Z8 Number of I/O: 14 Program Memory Size: 2KB (2K x 8) Program Memory Type: OTP Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Dimension: 18-DIP (0.300", 7.62mm) Speed(Frequency): 12MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 125 x 8 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 20

Manufacturer: Zilog
Win Source Part Number: 036689-Z86E0812PSC1866
Packaging: Tube/Rail
Core Processor: Z8
Number of I/O: 14
Program Memory Size: 2KB (2K x 8)
Program Memory Type: OTP
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Dimension: 18-DIP (0.300", 7.62mm)
Speed(Frequency): 12MHz
Supply Voltage - Operating: 4.5 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 125 x 8
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 20

Buy Now Datasheet
Microcontrollers - 269-1025-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
269-1025-ND
Microcontrollers 269-1025-ND
Z8 Z8® Microcontroller IC 8-Bit 12MHz 2KB (2K x 8) OTP

Z8 Z8® Microcontroller IC 8-Bit 12MHz 2KB (2K x 8) OTP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - Z86E0812PSC1866 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
Z86E0812PSC1866
Integrated Circuits (ICs) - Embedded - Microcontrollers Z86E0812PSC1866
IC MCU 8BIT 2KB OTP 18DIP

IC MCU 8BIT 2KB OTP 18DIP

Supplier's Site
Microcontrollers - Z86E0812PSC1866 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
Z86E0812PSC1866
Microcontrollers Z86E0812PSC1866
Z8 Z8® Microcontroller IC 8-Bit 12MHz 2KB (2K x 8) OTP

Z8 Z8® Microcontroller IC 8-Bit 12MHz 2KB (2K x 8) OTP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 036689-Z86E0812PSC1866 269-1025-ND Z86E0812PSC1866 Z86E0812PSC1866
Product Name Embedded - Embedded - Microcontrollers - Z86E0812PSC1866 Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Life Cycle Stage Obsolete(EOL) Removed; Obsolete Removed; Obsolete
Clock Speed 12 MHz 12 MHz 12 MHz 12 MHz
RAM 2 KB 0.1250 KB 125 KB 0.1250 KB
ROM Type OTP; OTP OTP OTP; OTP
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1806978P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details
CC430F5143 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5143IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Microcontrollers - 7GA830343H0 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Last Time Buy
View Details