Zilog Microcontrollers Z86E3016SSC

Description
Z8 Z8® Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) OTP
Request a Quote Datasheet
Description
Z8 Z8® Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) OTP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 269-1043-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
269-1043-ND
Microcontrollers 269-1043-ND
Z8 Z8® Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) OTP

Z8 Z8® Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) OTP

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - Z86E3016SSC - 087148-Z86E3016SSC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Z86E3016SSC
087148-Z86E3016SSC
Embedded - Embedded - Microcontrollers - Z86E3016SSC 087148-Z86E3016SSC
Manufacturer: Zilog Win Source Part Number: 087148-Z86E3016SSC Packaging: Reel - TR Core Processor: Z8 Number of I/O: 24 Program Memory Size: 4KB (4K x 8) Program Memory Type: OTP Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Dimension: 28-SOIC (0.295", 7.50mm Width) Speed(Frequency): 16MHz Supply Voltage - Operating: 3.5 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 237 x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 27

Manufacturer: Zilog
Win Source Part Number: 087148-Z86E3016SSC
Packaging: Reel - TR
Core Processor: Z8
Number of I/O: 24
Program Memory Size: 4KB (4K x 8)
Program Memory Type: OTP
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Dimension: 28-SOIC (0.295", 7.50mm Width)
Speed(Frequency): 16MHz
Supply Voltage - Operating: 3.5 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 237 x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 27

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - Z86E3016SSC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
Z86E3016SSC
Integrated Circuits (ICs) - Embedded - Microcontrollers Z86E3016SSC
IC MCU 8BIT 4KB OTP 28SOIC

IC MCU 8BIT 4KB OTP 28SOIC

Supplier's Site
Microcontrollers - Z86E3016SSC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
Z86E3016SSC
Microcontrollers Z86E3016SSC
Z8 Z8® Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) OTP

Z8 Z8® Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) OTP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 269-1043-ND 087148-Z86E3016SSC Z86E3016SSC Z86E3016SSC
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - Z86E3016SSC Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz
RAM 0.2370 KB 4 KB 237 KB 0.2370 KB
ROM 4 KB
ROM Type OTP OTP; OTP OTP; OTP
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1502EMT8X - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1581958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 32 KB
Package Type QFP; Other; LQFP
View Details
Embedded - Microcontrollers - 370011602 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
2 suppliers
Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F64RHBT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
3 suppliers