Zilog Embedded - Embedded - Microcontrollers - ZGP323HEP2004C ZGP323HEP2004C

Description
Manufacturer: Zilog Win Source Part Number: 057949-ZGP323HEP2004 C Packaging: Tube/Rail Core Processor: Z8 Number of I/O: 16 Program Memory Size: 4KB (4K x 8) Program Memory Type: OTP Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C (TA) Dimension: 20-DIP (0.300", 7.62mm) Speed(Frequency): 8MHz Supply Voltage - Operating: 2 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 237 x 8 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Zilog Win Source Part Number: 057949-ZGP323HEP2004 C Packaging: Tube/Rail Core Processor: Z8 Number of I/O: 16 Program Memory Size: 4KB (4K x 8) Program Memory Type: OTP Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C (TA) Dimension: 20-DIP (0.300", 7.62mm) Speed(Frequency): 8MHz Supply Voltage - Operating: 2 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 237 x 8 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - ZGP323HEP2004C - 057949-ZGP323HEP2004C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ZGP323HEP2004C
057949-ZGP323HEP2004C
Embedded - Embedded - Microcontrollers - ZGP323HEP2004C 057949-ZGP323HEP2004C
Manufacturer: Zilog Win Source Part Number: 057949-ZGP323HEP2004 C Packaging: Tube/Rail Core Processor: Z8 Number of I/O: 16 Program Memory Size: 4KB (4K x 8) Program Memory Type: OTP Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C (TA) Dimension: 20-DIP (0.300", 7.62mm) Speed(Frequency): 8MHz Supply Voltage - Operating: 2 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 237 x 8 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Zilog
Win Source Part Number: 057949-ZGP323HEP2004C
Packaging: Tube/Rail
Core Processor: Z8
Number of I/O: 16
Program Memory Size: 4KB (4K x 8)
Program Memory Type: OTP
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 105°C (TA)
Dimension: 20-DIP (0.300", 7.62mm)
Speed(Frequency): 8MHz
Supply Voltage - Operating: 2 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 237 x 8
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - ZGP323HEP2004C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ZGP323HEP2004C
Microcontrollers ZGP323HEP2004C
Z8 Z8® GP™ Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) OTP

Z8 Z8® GP™ Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) OTP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 057949-ZGP323HEP2004C ZGP323HEP2004C
Product Name Embedded - Embedded - Microcontrollers - ZGP323HEP2004C Microcontrollers
Data Bus 8 Bit 8 Bit; 8-Bit
Life Cycle Stage Obsolete(EOL) Removed; Obsolete
Clock Speed 8 MHz 8 MHz
RAM 4 KB 0.2370 KB
ROM Type OTP; OTP
Unlock Full Specs
to access all available technical data

Similar Products

Embedded Microcontroller MCU - 879-BCM89071A1CUBXGT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.14 to 1.32 volts
Serial Interface HCI/PCM/SPI/UART
Package Type Other; Tape & Reel (TR)
View Details
Microcontrollers - 428452 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Microcontrollers - 296-AM2431BSDFHIALXRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers