Zilog Embedded - Embedded - Microcontrollers - Z86E0208SSG1925 Z86E0208SSG1925

Description
Manufacturer: Zilog Win Source Part Number: 800271-Z86E0208SSG19 25 Series: Z8 Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: Z8 Speed: 8MHz Package: 18-SOIC (0.295", 7.50mm Width) Core Size: 8-Bit Peripherals: POR, WDT Number of I/O: 14 Program Memory Size: 512B (512 x 8) Program Memory Type: One Time Programmable(OTP) RAM Size: 61 x 8 Oscillator Type: Internal Supply Voltage: 3.5 V ~ 5.5 V Family Name: Z86E020 Categories: Integrated Circuits (ICs) Alternative Parts (Cross-Reference): Z86E0208SSC1925; Z86E0208SSC1925TR; Z86E0208PSC; Z86E0208SEC1925TR; Introduction Date: May 26, 1999 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 40
Request a Quote Datasheet
Description
Manufacturer: Zilog Win Source Part Number: 800271-Z86E0208SSG19 25 Series: Z8 Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: Z8 Speed: 8MHz Package: 18-SOIC (0.295", 7.50mm Width) Core Size: 8-Bit Peripherals: POR, WDT Number of I/O: 14 Program Memory Size: 512B (512 x 8) Program Memory Type: One Time Programmable(OTP) RAM Size: 61 x 8 Oscillator Type: Internal Supply Voltage: 3.5 V ~ 5.5 V Family Name: Z86E020 Categories: Integrated Circuits (ICs) Alternative Parts (Cross-Reference): Z86E0208SSC1925; Z86E0208SSC1925TR; Z86E0208PSC; Z86E0208SEC1925TR; Introduction Date: May 26, 1999 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 40
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - Z86E0208SSG1925 - 800271-Z86E0208SSG1925 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Z86E0208SSG1925
800271-Z86E0208SSG1925
Embedded - Embedded - Microcontrollers - Z86E0208SSG1925 800271-Z86E0208SSG1925
Manufacturer: Zilog Win Source Part Number: 800271-Z86E0208SSG19 25 Series: Z8 Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: Z8 Speed: 8MHz Package: 18-SOIC (0.295", 7.50mm Width) Core Size: 8-Bit Peripherals: POR, WDT Number of I/O: 14 Program Memory Size: 512B (512 x 8) Program Memory Type: One Time Programmable(OTP) RAM Size: 61 x 8 Oscillator Type: Internal Supply Voltage: 3.5 V ~ 5.5 V Family Name: Z86E020 Categories: Integrated Circuits (ICs) Alternative Parts (Cross-Reference): Z86E0208SSC1925; Z86E0208SSC1925TR; Z86E0208PSC; Z86E0208SEC1925TR; Introduction Date: May 26, 1999 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 40

Manufacturer: Zilog
Win Source Part Number: 800271-Z86E0208SSG1925
Series: Z8
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Core Processor: Z8
Speed: 8MHz
Package: 18-SOIC (0.295", 7.50mm Width)
Core Size: 8-Bit
Peripherals: POR, WDT
Number of I/O: 14
Program Memory Size: 512B (512 x 8)
Program Memory Type: One Time Programmable(OTP)
RAM Size: 61 x 8
Oscillator Type: Internal
Supply Voltage: 3.5 V ~ 5.5 V
Family Name: Z86E020
Categories: Integrated Circuits (ICs)
Alternative Parts (Cross-Reference): Z86E0208SSC1925; Z86E0208SSC1925TR; Z86E0208PSC; Z86E0208SEC1925TR;
Introduction Date: May 26, 1999
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 40

Buy Now Datasheet
Microcontrollers - Z86E0208SSG1925-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
Z86E0208SSG1925-ND
Microcontrollers Z86E0208SSG1925-ND
Z8 Z8® Microcontroller IC 8-Bit 8MHz 512B (512 x 8) OTP

Z8 Z8® Microcontroller IC 8-Bit 8MHz 512B (512 x 8) OTP

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
Z86E0208SSG1925
8-bit Microcontrollers - MCU Z86E0208SSG1925
8-bit Microcontrollers - MCU Z8 512Byte OTP 8MHz

8-bit Microcontrollers - MCU Z8 512Byte OTP 8MHz

Buy Now Datasheet
Microcontrollers - Z86E0208SSG1925 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
Z86E0208SSG1925
Microcontrollers Z86E0208SSG1925
Z8 Z8® Microcontroller IC 8-Bit 8MHz 512B (512 x 8) OTP

Z8 Z8® Microcontroller IC 8-Bit 8MHz 512B (512 x 8) OTP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - Z86E0208SSG1925 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
Z86E0208SSG1925
Integrated Circuits (ICs) - Embedded - Microcontrollers Z86E0208SSG1925
IC MCU 8BIT 512B OTP 18SOIC

IC MCU 8BIT 512B OTP 18SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 800271-Z86E0208SSG1925 Z86E0208SSG1925-ND Z86E0208SSG1925 Z86E0208SSG1925 Z86E0208SSG1925
Product Name Embedded - Embedded - Microcontrollers - Z86E0208SSG1925 Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz
RAM 0.5120 KB 0.0610 KB 0.0610 KB 61 KB
ROM Type OTP; One Time Programmable(OTP) OTP OTP; OTP
Supply Voltage 3.5 to 5.5 volts 3.5 to 5.5 volts 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CL8RMCAKXQMA2 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
 - 87C51/BUA - Rochester Electronics
Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Rochester Active
ROM Type OTP
View Details
3 suppliers
Microcontrollers - 428487 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details