eZ8 Encore!® XP® Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH
Manufacturer: Zilog
Win Source Part Number: 057935-Z8F0412PJ020S
Packaging: Tube/Rail
Core Processor: eZ8
Number of I/O: 19
Program Memory Size: 4KB (4K x 8)
Program Memory Type: FLASH
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Dimension: 28-DIP (0.600", 15.24mm)
Speed(Frequency): 20MHz
Supply Voltage - Operating: 2.7 V to 3.6 V
Part Core Size: 8-Bit
Data RAM Size: 1K x 8
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
IC MCU 8BIT 4KB FLASH 28DIP
eZ8 Encore!® XP® Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 269-3211-ND | 057935-Z8F0412PJ020SC | Z8F0412PJ020SC | Z8F0412PJ020SC |
| Product Name | Microcontrollers | Embedded - Embedded - Microcontrollers - Z8F0412PJ020SC | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz |
| RAM | 1 KB | 4 KB | 1 KB | 1 KB |
| ROM | 4 KB | |||
| ROM Type | Flash | Flash; FLASH | Flash; FLASH |