Zilog Embedded - Embedded - Microcontrollers - Z8F0123HH005SC Z8F0123HH005SC

Description
Manufacturer: Zilog Win Source Part Number: 800284-Z8F0123HH005S C Series: Encore! XP Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: eZ8 Speed: 5MHz Package: 20-SSOP (0.209", 5.30mm Width) Core Size: 8-Bit Connectivity: IrDA, UART/USART Peripherals: Brown-out Detect/Reset, LED, POR, PWM, WDT Number of I/O: 16 Program Memory Size: 1KB (1K x 8) Program Memory Type: FLASH RAM Size: 256 x 8 Data Converters: A/D 7x10b Oscillator Type: Internal Supply Voltage: 2.7 V ~ 3.6 V Part Status: Obsolete(EOL) Family Name: Z8F0123 Categories: Integrated Circuits (ICs) Alternative Parts (Cross-Reference): ST62E10CN1/CCC; ST62E08LN3/CCC; ST62P08CN6/CCC; ST62T09BN3/CCC; Introduction Date: March 01, 2006 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Zilog Win Source Part Number: 800284-Z8F0123HH005S C Series: Encore! XP Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: eZ8 Speed: 5MHz Package: 20-SSOP (0.209", 5.30mm Width) Core Size: 8-Bit Connectivity: IrDA, UART/USART Peripherals: Brown-out Detect/Reset, LED, POR, PWM, WDT Number of I/O: 16 Program Memory Size: 1KB (1K x 8) Program Memory Type: FLASH RAM Size: 256 x 8 Data Converters: A/D 7x10b Oscillator Type: Internal Supply Voltage: 2.7 V ~ 3.6 V Part Status: Obsolete(EOL) Family Name: Z8F0123 Categories: Integrated Circuits (ICs) Alternative Parts (Cross-Reference): ST62E10CN1/CCC; ST62E08LN3/CCC; ST62P08CN6/CCC; ST62T09BN3/CCC; Introduction Date: March 01, 2006 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - Z8F0123HH005SC - 800284-Z8F0123HH005SC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Z8F0123HH005SC
800284-Z8F0123HH005SC
Embedded - Embedded - Microcontrollers - Z8F0123HH005SC 800284-Z8F0123HH005SC
Manufacturer: Zilog Win Source Part Number: 800284-Z8F0123HH005S C Series: Encore! XP Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: eZ8 Speed: 5MHz Package: 20-SSOP (0.209", 5.30mm Width) Core Size: 8-Bit Connectivity: IrDA, UART/USART Peripherals: Brown-out Detect/Reset, LED, POR, PWM, WDT Number of I/O: 16 Program Memory Size: 1KB (1K x 8) Program Memory Type: FLASH RAM Size: 256 x 8 Data Converters: A/D 7x10b Oscillator Type: Internal Supply Voltage: 2.7 V ~ 3.6 V Part Status: Obsolete(EOL) Family Name: Z8F0123 Categories: Integrated Circuits (ICs) Alternative Parts (Cross-Reference): ST62E10CN1/CCC; ST62E08LN3/CCC; ST62P08CN6/CCC; ST62T09BN3/CCC; Introduction Date: March 01, 2006 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Zilog
Win Source Part Number: 800284-Z8F0123HH005SC
Series: Encore! XP
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Core Processor: eZ8
Speed: 5MHz
Package: 20-SSOP (0.209", 5.30mm Width)
Core Size: 8-Bit
Connectivity: IrDA, UART/USART
Peripherals: Brown-out Detect/Reset, LED, POR, PWM, WDT
Number of I/O: 16
Program Memory Size: 1KB (1K x 8)
Program Memory Type: FLASH
RAM Size: 256 x 8
Data Converters: A/D 7x10b
Oscillator Type: Internal
Supply Voltage: 2.7 V ~ 3.6 V
Part Status: Obsolete(EOL)
Family Name: Z8F0123
Categories: Integrated Circuits (ICs)
Alternative Parts (Cross-Reference): ST62E10CN1/CCC; ST62E08LN3/CCC; ST62P08CN6/CCC; ST62T09BN3/CCC;
Introduction Date: March 01, 2006
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - Z8F0123HH005SC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
Z8F0123HH005SC
Microcontrollers Z8F0123HH005SC
eZ8 Encore!® XP® Microcontroller IC 8-Bit 5MHz 1KB (1K x 8) FLASH

eZ8 Encore!® XP® Microcontroller IC 8-Bit 5MHz 1KB (1K x 8) FLASH

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 800284-Z8F0123HH005SC Z8F0123HH005SC
Product Name Embedded - Embedded - Microcontrollers - Z8F0123HH005SC Microcontrollers
Data Bus 8 Bit 8 Bit; 8-Bit
Clock Speed 5 MHz 5 MHz
RAM 1 KB 0.2560 KB
ROM Type Flash; FLASH
Supply Voltage 2.7 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - C164CI8RMCAKXUMA2-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
4 suppliers
Microcontrollers - 296-AM2434BSDFHIALXRCT-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers