Zilog Embedded - Embedded - Microcontrollers - Application Specific - Z9023106PSC Z9023106PSC

Description
Manufacturer: Zilog Win Source Part Number: 044092-Z9023106PSC Packaging: Tube/Rail Core Processor: Z8 Applications: TV Controller Mounting: Through Hole Number of I/O: 27 Program Memory Type: OTP (24 kB) Controller Series: Digital Television Controller (DTC) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 42-SDIP Supply Voltage - Operating: 4.5 V to 5.5 V Data RAM Size: 236 x 8 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 15
Request a Quote Datasheet
Description
Manufacturer: Zilog Win Source Part Number: 044092-Z9023106PSC Packaging: Tube/Rail Core Processor: Z8 Applications: TV Controller Mounting: Through Hole Number of I/O: 27 Program Memory Type: OTP (24 kB) Controller Series: Digital Television Controller (DTC) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 42-SDIP Supply Voltage - Operating: 4.5 V to 5.5 V Data RAM Size: 236 x 8 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 15
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - Application Specific - Z9023106PSC - 044092-Z9023106PSC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Application Specific - Z9023106PSC
044092-Z9023106PSC
Embedded - Embedded - Microcontrollers - Application Specific - Z9023106PSC 044092-Z9023106PSC
Manufacturer: Zilog Win Source Part Number: 044092-Z9023106PSC Packaging: Tube/Rail Core Processor: Z8 Applications: TV Controller Mounting: Through Hole Number of I/O: 27 Program Memory Type: OTP (24 kB) Controller Series: Digital Television Controller (DTC) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 42-SDIP Supply Voltage - Operating: 4.5 V to 5.5 V Data RAM Size: 236 x 8 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 15

Manufacturer: Zilog
Win Source Part Number: 044092-Z9023106PSC
Packaging: Tube/Rail
Core Processor: Z8
Applications: TV Controller
Mounting: Through Hole
Number of I/O: 27
Program Memory Type: OTP (24 kB)
Controller Series: Digital Television Controller (DTC)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 42-SDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Data RAM Size: 236 x 8
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 15

Buy Now Datasheet
Application Specific Microcontrollers - Z9023106PSC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Microcontrollers
Z9023106PSC
Application Specific Microcontrollers Z9023106PSC
IC Z8 DIG TV CTRL OTP 42-SDIP

IC Z8 DIG TV CTRL OTP 42-SDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 044092-Z9023106PSC Z9023106PSC
Product Name Embedded - Embedded - Microcontrollers - Application Specific - Z9023106PSC Application Specific Microcontrollers
Life Cycle Stage Obsolete(EOL) Removed; Obsolete
RAM 24 KB 0.2360 KB
ROM Type OTP; OTP (24 kB)
Supply Voltage 4.5 to 5.5 volts 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - COP8SEC516M7CIH/E1000131 - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Active
Clock Speed 10 MHz
View Details
2 suppliers
Embedded - Microcontrollers - ADUC845BCPZ8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Embedded Microcontroller MCU - 685-CG7153AM - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
View Details
4 suppliers