Zilog Microcontrollers Z86E0412PSC2004

Description
Z8 Z8® Microcontroller IC 8-Bit 12MHz 1KB (1K x 8) OTP 18-DIP
Request a Quote Datasheet
Description
Z8 Z8® Microcontroller IC 8-Bit 12MHz 1KB (1K x 8) OTP 18-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - Z86E0412PSC2004-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
Z86E0412PSC2004-ND
Microcontrollers Z86E0412PSC2004-ND
Z8 Z8® Microcontroller IC 8-Bit 12MHz 1KB (1K x 8) OTP 18-DIP

Z8 Z8® Microcontroller IC 8-Bit 12MHz 1KB (1K x 8) OTP 18-DIP

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - Z86E0412PSC2004 - 800272-Z86E0412PSC2004 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Z86E0412PSC2004
800272-Z86E0412PSC2004
Embedded - Embedded - Microcontrollers - Z86E0412PSC2004 800272-Z86E0412PSC2004
Manufacturer: Zilog Win Source Part Number: 800272-Z86E0412PSC20 04 Series: Z8 Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: Z8 Speed: 12MHz Package: 18-DIP (0.600", 15.24mm) Core Size: 8-Bit Peripherals: POR, WDT Number of I/O: 14 Program Memory Size: 1KB (1K x 8) Program Memory Type: One Time Programmable(OTP) RAM Size: 125 x 8 Oscillator Type: Internal Supply Voltage: 4.5 V ~ 5.5 V Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 18-DIP Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Zilog
Win Source Part Number: 800272-Z86E0412PSC2004
Series: Z8
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Core Processor: Z8
Speed: 12MHz
Package: 18-DIP (0.600", 15.24mm)
Core Size: 8-Bit
Peripherals: POR, WDT
Number of I/O: 14
Program Memory Size: 1KB (1K x 8)
Program Memory Type: One Time Programmable(OTP)
RAM Size: 125 x 8
Oscillator Type: Internal
Supply Voltage: 4.5 V ~ 5.5 V
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Manufacturer Package: 18-DIP
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - Z86E0412PSC2004 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
Z86E0412PSC2004
Integrated Circuits (ICs) - Embedded - Microcontrollers Z86E0412PSC2004
IC MCU 8BIT 1KB OTP 18DIP

IC MCU 8BIT 1KB OTP 18DIP

Supplier's Site
Microcontrollers - Z86E0412PSC2004 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
Z86E0412PSC2004
Microcontrollers Z86E0412PSC2004
Z8 Z8® Microcontroller IC 8-Bit 12MHz 1KB (1K x 8) OTP 18-DIP

Z8 Z8® Microcontroller IC 8-Bit 12MHz 1KB (1K x 8) OTP 18-DIP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number Z86E0412PSC2004-ND 800272-Z86E0412PSC2004 Z86E0412PSC2004 Z86E0412PSC2004
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - Z86E0412PSC2004 Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 12 MHz 12 MHz 12 MHz 12 MHz
RAM 0.1250 KB 1 KB 125 KB 0.1250 KB
ROM 1 KB
ROM Type OTP OTP; One Time Programmable(OTP) OTP; OTP
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC7036CCPZ - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 1806978 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
RF and Wireless - RF Transceiver ICs - CC1111F32RSPG3 - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details
Microcontrollers - C167CRLMHABXQLA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 16x10b
View Details
7 suppliers