Zilog Microcontrollers Z8F0431HH020SG

Description
eZ8 Encore!® Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH
Request a Quote Datasheet
Description
eZ8 Encore!® Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 269-4620-5-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
269-4620-5-ND
Microcontrollers 269-4620-5-ND
eZ8 Encore!® Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH

eZ8 Encore!® Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - Z8F0431HH020SG - 057937-Z8F0431HH020SG - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Z8F0431HH020SG
057937-Z8F0431HH020SG
Embedded - Embedded - Microcontrollers - Z8F0431HH020SG 057937-Z8F0431HH020SG
Manufacturer: Zilog Win Source Part Number: 057937-Z8F0431HH020S G Packaging: Tube/Rail Core Processor: eZ8 Number of I/O: 17 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Dimension: 20-SSOP (0.209", 5.30mm Width) Speed(Frequency): 20MHz Supply Voltage - Operating: 2.7 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 256 x 8 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 67

Manufacturer: Zilog
Win Source Part Number: 057937-Z8F0431HH020SG
Packaging: Tube/Rail
Core Processor: eZ8
Number of I/O: 17
Program Memory Size: 4KB (4K x 8)
Program Memory Type: FLASH
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Dimension: 20-SSOP (0.209", 5.30mm Width)
Speed(Frequency): 20MHz
Supply Voltage - Operating: 2.7 V to 3.6 V
Part Core Size: 8-Bit
Data RAM Size: 256 x 8
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 67

Buy Now Datasheet
Microcontrollers - Z8F0431HH020SG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
Z8F0431HH020SG
Microcontrollers Z8F0431HH020SG
eZ8 Encore!® Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH

eZ8 Encore!® Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - Z8F0431HH020SG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
Z8F0431HH020SG
Integrated Circuits (ICs) - Embedded - Microcontrollers Z8F0431HH020SG
IC MCU 8BIT 4KB FLASH 20SSOP

IC MCU 8BIT 4KB FLASH 20SSOP

Supplier's Site
IC MCU 8BIT 4KB FLASH 20SSOP - 899-Z8F0431HH020SG - Utmel Electronic Limited
Hong Kong, China
IC MCU 8BIT 4KB FLASH 20SSOP
899-Z8F0431HH020SG
IC MCU 8BIT 4KB FLASH 20SSOP 899-Z8F0431HH020SG
IC MCU 8BIT 4KB FLASH 20SSOP

IC MCU 8BIT 4KB FLASH 20SSOP

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
Z8F0431HH020SG
8-bit Microcontrollers - MCU Z8F0431HH020SG
8-bit Microcontrollers - MCU 4K NO ADC NVDS

8-bit Microcontrollers - MCU 4K NO ADC NVDS

Buy Now

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 269-4620-5-ND 057937-Z8F0431HH020SG Z8F0431HH020SG Z8F0431HH020SG 899-Z8F0431HH020SG Z8F0431HH020SG
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - Z8F0431HH020SG Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers IC MCU 8BIT 4KB FLASH 20SSOP 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz
RAM 0.2560 KB 4 KB 0.2560 KB 256 KB 0.2560 KB
ROM 4 KB
ROM Type Flash Flash; FLASH Flash; FLASH Flash
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1111F8RSPG3 - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details
Embedded - Embedded - Microcontrollers - ADUC816BCPZ - 911041-ADUC816BCPZ - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
RAM 8 KB
View Details
2 suppliers
Microcontrollers - 428465 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
16-bit 16BIT Embedded Microcontroller MCU - 685-C167CRLMHAFXUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
RAM 4 KB
Supply Voltage 4.5 to 5.5 volts
View Details
6 suppliers